Product Overview: TPS54425PWPRG4 by Texas Instruments
The TPS54425PWPRG4 is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable electronics manufacturer, Texas Instruments. This advanced power solution is designed to deliver efficient, fast, and stable power supply for a variety of applications, including consumer electronics, networking, and industrial systems.
Key Features
- Input Voltage Range: The TPS54425PWPRG4 operates with an input voltage range of 4.5V to 18V, making it versatile for various system power rails.
- Output Current: This device is capable of providing up to 4A of continuous output current, which is suitable for powering high-performance processors and ICs.
- High Efficiency: Thanks to its D-CAP2™ control mode, the converter achieves a high efficiency over a wide load range, reducing the need for external components and simplifying the design.
- Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 600kHz, allowing designers to optimize the converter for efficiency or component size.
- Integrated Features: It includes internal soft start, undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown to ensure reliable operation under various conditions.
Package and Thermal Information
The TPS54425PWPRG4 is offered in a 14-pin HTSSOP package with PowerPAD™. The thermal pad helps to enhance the thermal performance, making it capable of handling higher power dissipation with appropriate PCB design.
Applications
With its wide input voltage range and high output current capability, the TPS54425PWPRG4 is an ideal choice for powering FPGAs, DSPs, and other digital ICs. It is also suitable for point-of-load conversions in networking equipment, set-top boxes, and other space-constrained applications.
Design Support
Texas Instruments provides extensive design support for the TPS54425PWPRG4, including datasheets, reference designs, and evaluation modules. Engineers can take advantage of the available tools to accelerate their design process and bring products to market faster.
Overall, the TPS54425PWPRG4 is a robust and flexible solution for modern electronics demanding efficient power conversion. Its combination of performance, integration, and support makes it a top choice among power management solutions.