EN
  • EN
  • DE

TPS5401DGQRG4

Part No TPS5401DGQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707866-TPS5401DGQRG4
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS5401DGQRG4 CAD Model

Description

Product Overview: TPS5401DGQRG4 from Texas Instruments

The TPS5401DGQRG4 is a highly efficient step-down (buck) converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This power management integrated circuit (IC) is engineered to convert a higher input voltage into a lower output voltage with a high degree of efficiency, making it ideal for a wide range of applications, including consumer electronics, industrial systems, and networking equipment.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.5V to 28V, making it versatile for various power supply designs.
  • Output Voltage: It delivers an adjustable output voltage that can be set from 0.8V to 80% of the input voltage, allowing for a broad range of voltage requirements.
  • High Efficiency: The TPS5401DGQRG4 features an eco-mode operation that maintains high efficiency over a wide load range, which is crucial for energy-sensitive applications.
  • Current Rating: With a continuous output current rating of up to 0.5A, this IC can handle moderate power loads with ease.
  • Thermal Performance: The device comes in a thermally enhanced MSOP-PowerPAD package that aids in heat dissipation for improved thermal performance.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and reliability of the application.

Applications

The versatility of the TPS5401DGQRG4 makes it suitable for a variety of applications:

  • Point-of-Load (POL) solutions
  • Aftermarket automotive accessories
  • Consumer electronics such as set-top boxes, TVs, and gaming consoles
  • Industrial and automation systems
  • Telecommunication infrastructure

Quality and Reliability

As with all Texas Instruments products, the TPS5401DGQRG4 is built to meet high-quality standards. The device is RoHS compliant and is designed to perform reliably in a wide range of environmental conditions. For designers looking for a robust and flexible power solution, the TPS5401DGQRG4 offers an excellent balance of efficiency, performance, and protection.

You May Also Be Interested in

Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $1.5740
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3862 $50.2060
280+ $0.3618 $101.3040
430+ $0.3496 $150.3280
620+ $0.3251 $201.5620
800+ $0.3129 $250.3200
1,000+ $0.3007 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,800 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess