EN
  • EN
  • DE

TPS51611RHBTG4

Part No TPS51611RHBTG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707844-TPS51611RHBTG4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51611RHBTG4 CAD Model

Description

Product Overview: TPS51611RHBTG4 by Texas Instruments

The TPS51611RHBTG4 is a high-performance, fully integrated synchronous step-down controller designed by Texas Instruments, tailored for mobile computing applications. This advanced power management IC is specifically engineered to meet the stringent power requirements of modern CPUs, GPUs, and other ASICs with a 3-phase Vcore. The device incorporates TI's proprietary D-CAP+™ technology, which enables a fast transient response, excellent line and load regulation, and supports a wide variety of output capacitors.

Key Features

  • High Efficiency: The TPS51611RHBTG4 is designed for high efficiency across a wide load range, which is essential for battery-powered applications, ensuring extended battery life and reduced heat generation.
  • 3-Phase Buck Solution: Its 3-phase buck converter design reduces output voltage ripple and improves transient response, which is critical for powering sensitive electronic components.
  • D-CAP+™ Architecture: The device's D-CAP+™ control architecture allows for very low ESR output capacitors, such as SP-CAP or POSCAP, which reduces the overall solution size and provides fast transient response.
  • Adjustable Switching Frequency: The TPS51611RHBTG4 offers an adjustable switching frequency from 300kHz to 1MHz, allowing designers to optimize their design for efficiency or component size.
  • Integrated MOSFET Drivers: With integrated high-side and low-side MOSFET drivers, the device simplifies design and reduces external component count.
  • Overcurrent Protection: It features overcurrent protection with integrated current sensing, which enhances the safety and reliability of the end application.
  • Thermal Shutdown: Thermal shutdown functionality is included to prevent damage from overheating, ensuring the longevity of the product.
  • QFN Package: The device is available in a 32-pin QFN package, which is ideal for space-constrained applications.

Applications

The TPS51611RHBTG4 is suitable for a variety of applications that demand high efficiency and precision power delivery, such as:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Graphics Cards (GPUs)
  • High-Performance ASIC Power Supplies
  • Embedded Systems

With its robust feature set and Texas Instruments' reputation for quality and reliability, the TPS51611RHBTG4 is an excellent choice for designers looking to create efficient and compact power solutions for demanding computing applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.9346
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2592 $50.3680
100+ $1.0332 $103.3200
150+ $1.0010 $150.1500
210+ $0.9687 $203.4270
270+ $0.9364 $252.8280
360+ $0.8395 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess