EN
  • EN
  • DE

TPS40009DGSRG4

Part No TPS40009DGSRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 707809-TPS40009DGSRG4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40009DGSRG4 CAD Model

Description

The TPS40009DGSRG4 is a versatile and efficient low input voltage, wide input range, synchronous buck controller from Texas Instruments designed for a variety of applications. This advanced power management integrated circuit (IC) is ideal for converting a higher voltage input to a lower voltage output with excellent power efficiency.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.5V to 5.5V, making it suitable for low-voltage power rails and battery-powered applications.
  • Synchronous Buck Controller: Its synchronous design provides better efficiency compared to traditional non-synchronous regulators, especially at low output voltages.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set to as low as 0.7V, allowing for flexible use in various circuit designs.
  • High Efficiency: With integrated MOSFET drivers and a bootstrap feature, the TPS40009DGSRG4 achieves high efficiency, which is critical for extending battery life in portable devices.
  • Protection Features: It includes a range of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • Frequency Synchronization: The device offers frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.
  • Small Package: The TPS40009DGSRG4 comes in a compact MSOP-10 package, which is ideal for space-constrained applications.

Applications

With its robust feature set, the TPS40009DGSRG4 is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Networking Equipment
  • Point-of-Load Conversions
  • Industrial Power Supplies
  • Battery-Operated Devices

In summary, the TPS40009DGSRG4 from Texas Instruments is a highly adaptable synchronous buck controller that combines efficiency, flexibility, and reliability, making it an excellent choice for modern electronic power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $2.9028
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.9541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess