EN
  • EN
  • DE

TPS3808G01AQDBVR

Part No TPS3808G01AQDBVR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707791-TPS3808G01AQDBVR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3808G01AQDBVR CAD Model

Description

Product Overview: TPS3808G01AQDBVR by Texas Instruments

The TPS3808G01AQDBVR is a low-quiescent current, programmable-delay supervisory circuit from Texas Instruments, designed to provide precision monitoring for microcontrollers and digital systems. This compact and efficient device is housed in a 6-pin SOT-23 package, making it ideal for space-constrained applications where maintaining system integrity is crucial.

Key Features

  • Voltage Monitoring: The TPS3808G01AQDBVR offers a fixed-sense threshold voltage of 2.5V, which is suitable for a variety of supply voltages, ensuring that the system operates within safe voltage levels.
  • Programmable Delay: It comes with a programmable time delay feature, which allows designers to set the delay time for the reset signal, providing flexibility and improved system reliability.
  • Low Quiescent Current: With a typical quiescent current of only 3 µA, this device is an excellent choice for power-sensitive applications, helping to extend battery life in portable devices.
  • Manual Reset: An additional manual reset input enables users to trigger a system reset manually, offering another layer of system control.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, suitable for industrial applications and harsh environments.
  • Output: The TPS3808G01AQDBVR features an active-low, open-drain RESET output, which can interface directly with a variety of microcontrollers and processors.

Applications

The TPS3808G01AQDBVR is designed for use in a wide range of applications where voltage supervision is critical. This includes:

  • Battery-powered equipment
  • Portable and handheld devices
  • Microcontroller-based systems
  • Industrial controls
  • Medical devices
  • Automotive systems

With its precision voltage monitoring and programmable features, the TPS3808G01AQDBVR from Texas Instruments is an excellent choice for designers looking to enhance system reliability and protect against voltage anomalies. Its low power consumption and small form factor make it particularly well-suited for modern, compact electronic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $2.9028
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Lowest to $4.9541
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7074

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess