EN
  • EN
  • DE

TPS2151IPWP

Part No TPS2151IPWP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description ADJUSTABLE LDO AND SWITCH WITH DUAL CURRENT LIMIT FOR USB HIGH-POWER PERIPHERAL POWER MANAGEMENT | IC USB ADJ LDO 5V HP 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications USB, Peripherals
Supply Current 85μA
Supply Voltage (V) 4.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number TPS2151
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272183-TPS2151IPWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2151IPWP CAD Model

Description

The TPS2151IPWP is a versatile and robust power distribution switch designed by Texas Instruments, specifically engineered to enhance power management solutions in a variety of applications. This device is part of the TPS215x family, which is well-known for its ability to provide adjustable current-limit thresholds and a wide operating voltage range.

Key Features

  • Adjustable Current Limit: The TPS2151IPWP allows users to set the current limit threshold according to their specific needs, ensuring devices are protected from overcurrent conditions.
  • Wide Voltage Range: Operating with an input voltage range from 2.7V to 5.5V, this power switch is suitable for a variety of low-voltage applications, including those powered by USB.
  • Dual-Channel Operation: This device features two independent channels, permitting the control of two separate loads with individual current limiting.
  • Fast Overcurrent Response: The TPS2151IPWP reacts swiftly to overcurrent events, providing rapid protection for sensitive components.
  • Thermal Shutdown Protection: With built-in thermal shutdown, the device ensures safe operation by automatically turning off if it exceeds the temperature threshold.
  • Under-Voltage Lockout (UVLO): This feature ensures that the power switch remains off if the input voltage drops below a certain level, preventing erratic operation.

Applications

The TPS2151IPWP is ideal for a variety of applications, including but not limited to:

  • USB Hubs and Peripherals
  • Hot-Swap Supplies
  • Portable Electronics
  • Power Management for Multiple Loads

Package and Quality

Housed in a 14-pin HTSSOP (PWP) package, the TPS2151IPWP ensures a compact footprint while providing excellent thermal performance. Texas Instruments is committed to high-quality manufacturing standards, and this product is no exception, offering reliable performance in a wide range of environmental conditions.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8747 $54.9976
18+ $5.6408 $101.5344
28+ $5.4645 $153.0060
38+ $5.2882 $200.9516
49+ $5.1119 $250.4831
66+ $4.5831 $302.4846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess