EN
  • EN
  • DE

TPS20614CDGNR

Part No TPS20614CDGNR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707742-TPS20614CDGNR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS20614CDGNR CAD Model

Description

Product Overview: TPS20614CDGNR by Texas Instruments

The TPS20614CDGNR is a high-performance, single-channel integrated circuit designed by Texas Instruments for power distribution and power management applications. This compact and efficient IC is part of the TPS206xx family of power-distribution switches optimized for general-purpose power distribution in a variety of systems.

Enclosed in an 8-pin MSOP (Micro Small Outline Package) with an exposed thermal pad, the TPS20614CDGNR is engineered to provide a robust solution for USB and other hot-swappable applications. Its primary function is to protect the host system and the downstream device from overcurrent conditions, ensuring a safe and reliable power supply.

Key Features:

  • Current-Limiting Protection: The device offers built-in current-limiting protection which guards against overcurrent and short-circuit conditions, enhancing the safety of the system.
  • Over-Temperature Protection: An over-temperature protection feature ensures that the device automatically shuts down if it exceeds the thermal threshold, preventing potential damage from overheating.
  • Fast Transient Response: The TPS20614CDGNR boasts a fast transient response, which is crucial for maintaining stable operations during sudden changes in load conditions.
  • Reverse Voltage Protection: This power switch also includes reverse voltage protection, ensuring that the IC is not damaged if the input voltage is accidentally reversed.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the switch remains off if the input voltage is below a certain threshold, thus safeguarding the device and the system.

Applications:

The versatility of the TPS20614CDGNR makes it suitable for a wide range of applications, including but not limited to:

  • USB hubs, peripherals, and docks
  • Portable and consumer electronics
  • Hot-swap power supplies
  • Industrial controls

With its compact size and robust feature set, the TPS20614CDGNR from Texas Instruments is an ideal solution for designers looking to enhance system reliability and protect against power-related issues in their electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess