TPIC6B595N Power Logic 8-Bit Shift Register
The TPIC6B595N from Texas Instruments is a high-performance, monolithic, 8-bit shift register that is designed for use in systems that require relatively high load power, such as LED displays, digital signage, and industrial control systems. This integrated circuit (IC) features a built-in power output stage, making it an ideal choice for directly driving loads such as relays, solenoids, and other high-current/high-voltage devices.
Key Features:
- Output Rating: The TPIC6B595N can sink up to 150 mA of continuous current at 50V, which is suitable for driving a wide range of high-power devices.
- Low Power Consumption: With its low on-state resistance of 5 Ω typical, the device ensures minimal power loss and heat generation, enhancing system reliability.
- Shift Register: It incorporates an 8-bit serial-in, parallel-out shift register that interfaces with microcontrollers via a simple serial interface.
- Output Latch: An 8-bit D-type storage latch enhances the flexibility and control of output data.
- Enhanced Durability: Built-in clamp diodes provide protection against inductive load transients, ensuring the longevity and durability of the IC.
- Flexible Operation: The TPIC6B595N operates over a wide temperature range from -40°C to 125°C, accommodating various environmental conditions.
Applications:
The device is particularly well-suited for applications that require the direct drive of heavy loads without additional components. Common applications include:
- LED Displays and Signage
- Relay Drivers
- Motor Controllers
- Industrial Controls
- Line Drivers
Technical Specifications:
Parameter
Value
Supply Voltage (Vcc)
4.5V to 5.5V
Output Voltage (Max)
50V
Output Current (Max)
150 mA
Operating Temperature Range
-40°C to 125°C
Overall, the TPIC6B595N is a robust and reliable solution for high-power load control, offering ease of integration with digital systems and the ability to drive loads directly, reducing the need for additional components and simplifying the design of power management systems.