EN
  • EN
  • DE

TLV320ADC3140IRTWR

Part No TLV320ADC3140IRTWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC AUDIO 768K 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ADC, Audio - 768k I²C, SPI 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Family Name TLV320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV320ADC3140IRTWRTR, 296-TLV320ADC3140IRTWRDKR, 296-TLV320ADC3140IRTWRCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851853-TLV320ADC3140IRTWR
Ultra Librarian 3D Model Ultra Librarian TLV320ADC3140IRTWR CAD Model

Description

TLV320ADC3140IRTWR - Texas Instruments

The TLV320ADC3140IRTWR is a state-of-the-art audio analog-to-digital converter (ADC) designed by Texas Instruments, known for its exceptional performance and versatility in audio signal acquisition. This high-fidelity ADC is an ideal choice for a wide range of applications, including professional audio recording, consumer audio systems, and industrial measurement equipment.

At the heart of this device is a multi-channel, low-power, high-performance, 32-bit audio ADC that can support sampling rates from 8 kHz to 192 kHz. The TLV320ADC3140IRTWR features four analog inputs and two digital microphone inputs, making it highly adaptable for various audio input configurations. The flexible input multiplexer allows for a wide array of input options, catering to the needs of complex audio systems.

The device offers a dynamic range of 112 dB and a THD+N (Total Harmonic Distortion plus Noise) of -102 dB, ensuring the captured audio is clear and accurate, with minimal distortion and noise. The high dynamic range and low noise floor make it suitable for high-quality audio applications that demand pristine sound capture.

Texas Instruments has equipped the TLV320ADC3140IRTWR with an array of features to enhance its performance further. It includes programmable filters, a digital gain control, and an automatic gain control (AGC) function to manage the wide range of input levels encountered in real-world scenarios. Additionally, the device supports I²S, TDM, and PDM output interfaces, providing designers with the flexibility to interface with various digital audio processors and microcontrollers.

The TLV320ADC3140IRTWR comes in a compact QFN (Quad Flat No-leads) package and is designed for easy integration into modern electronic systems. It operates over a temperature range of -40°C to 85°C, ensuring reliability and consistent performance even in harsh environmental conditions.

In summary, the TLV320ADC3140IRTWR from Texas Instruments is a powerful and flexible solution for any application requiring high-quality audio ADC capabilities. With its robust feature set and superior audio performance, it stands as a top-of-the-line choice for designers looking to elevate their audio system's performance.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7271 $51.8149
45+ $2.2376 $100.6920
70+ $2.1677 $151.7390
96+ $2.0977 $201.3792
124+ $2.0278 $251.4472
166+ $1.8181 $301.8046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess