EN
  • EN
  • DE

TLC5941PWPR

Part No TLC5941PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 80MA 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 80mA
Applications Backlight, Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 144796-TLC5941PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLC5941PWPR
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Malaysia, Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5941PWPR CAD Model

Description

Product Overview: Texas Instruments TLC5941PWPR

The TLC5941PWPR is a highly versatile LED driver integrated circuit manufactured by Texas Instruments, designed to provide optimal solutions for LED lighting systems. This powerful component is particularly suitable for applications requiring precise control of multiple LEDs, such as full-color LED displays, backlighting, signal and decorative lighting.

Key Features

  • 16-Channel LED Driver: Each of the 16 output channels can be individually controlled, providing flexibility for complex lighting designs.
  • 12-Bit (4096 Steps) Grayscale PWM Control: Allows for fine-tuning of brightness levels, enabling smooth transitions and gradients for each LED.
  • Dot Correction: 6-bit (64 steps) dot correction to compensate for variations in LED brightness and color, ensuring uniformity across the display.
  • Pre-Charge FET: Integrated on each output to improve the PWM performance.
  • Error Detection: Features LED open detection, LED short detection, and thermal error flag to ensure safe and reliable operation.
  • GS and DC Data Transfer: Through serial interface up to 30MHz.

Technical Specifications

  • Supply Voltage: 3.0V to 5.5V
  • Output Voltage: Up to 17V
  • Output Current: Up to 120mA per channel
  • Package: HTSSOP (PWP) 28 pins

Applications

The TLC5941PWPR is ideal for a wide range of applications, offering the perfect blend of power and precision. Its ability to drive multiple LEDs with consistent brightness and color makes it an excellent choice for:

  • Full-Color LED Displays
  • Backlighting for LCD TVs, Monitors, and Handheld Devices
  • Automotive Interior or Exterior Lighting
  • General Purpose LED Illumination

Quality and Reliability

With Texas Instruments' commitment to quality, the TLC5941PWPR is designed to meet high standards of performance and reliability. It is a solution that engineers and designers can trust for their most demanding LED lighting projects.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4514 $50.7990
85+ $1.1909 $101.2265
135+ $1.1537 $155.7495
180+ $1.1165 $200.9700
235+ $1.0792 $253.6120
315+ $0.9676 $304.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess