EN
  • EN
  • DE

TCA39306DTMR

Part No TCA39306DTMR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description FM+ IC BUS AND SMBUS VOLTAGE TRA / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.85 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN Exposed Pad
Supplier Device Package 8-X2SON (1.35x0.8)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TCA39306DTMRCT,296-TCA39306DTMRDKR,296-TCA39306DTMRTR
Standard Package 5,000
Win Source Part Number 966689-TCA39306DTMR
Ultra Librarian 3D Model Ultra Librarian TCA39306DTMR CAD Model

Description

The TCA39306DTMR is a cutting-edge integrated circuit (IC) developed by the renowned manufacturer Texas Instruments, known for their innovative and reliable semiconductor products. This particular IC is designed to cater to modern electronic applications requiring efficient power management and signal processing.

Key Features

  • High Integration: The TCA39306DTMR integrates multiple functionalities into a single chip, which helps in reducing the overall component count in electronic systems, leading to cost savings and a more compact design footprint.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product offers enhanced performance with lower power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Robust Design: Texas Instruments has designed this IC to withstand harsh conditions, ensuring reliability and longevity even in challenging environments.

Applications

The versatility of the TCA39306DTMR allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power management in portable devices
  • Signal processing tasks in communication systems
  • Automotive electronics for enhanced vehicle functionality
  • Industrial control systems for improved process management

Product Specifications

The TCA39306DTMR comes in a compact package and offers specifications that meet the requirements of a broad spectrum of applications. Key specifications include:

  • Voltage range compatibility
  • Low quiescent current for power efficiency
  • High-temperature operational capability
  • Robust ESD protection

Conclusion

In conclusion, the TCA39306DTMR from Texas Instruments represents a remarkable blend of integration, efficiency, and durability. This product is an excellent choice for designers looking to enhance their systems with a high-performance IC from a trusted industry leader. With its wide application range and advanced features, the TCA39306DTMR is poised to be a valuable component in your next electronic design project.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1153 $50.1885
110+ $0.9151 $100.6610
170+ $0.8865 $150.7050
235+ $0.8579 $201.6065
305+ $0.8293 $252.9365
405+ $0.7435 $301.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess