EN
  • EN
  • DE

TAS5066PAG

Part No TAS5066PAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL PWM 24BIT 6CH HP 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 64-TQFP (10x10)
Win Source Part Number 136011-TAS5066PAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5066PAG CAD Model

Description

The Texas Instruments TAS5066PAG is a high-performance, integrated six-channel digital audio power amplifier designed to deliver exceptional sound quality and efficiency. This power-packed component is ideal for a wide variety of audio applications, including home theater systems, mini/micro component systems, and active speakers.

Key Features:

  • Output Power: The TAS5066PAG provides up to 100 watts per channel into 6 ohms load, which makes it capable of driving a wide range of speakers with clarity and power.
  • Advanced Modulation: It employs PWM (Pulse Width Modulation) techniques that result in low idle loss and helps to reduce heat dissipation, which in turn increases the overall efficiency of the system.
  • Flexible Audio Processing: The device supports a variety of input formats and allows for flexible I2S, left-justified, and right-justified audio data interfaces, catering to different audio source requirements.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection circuits safeguard the amplifier and connected speakers from potential damage due to overheating or excessive current conditions.
  • Integrated Feedback: The inclusion of integrated feedback ensures minimal distortion and noise, leading to a cleaner and more accurate audio reproduction.

Applications:

The versatility of the TAS5066PAG makes it a go-to choice for a variety of audio solutions. It's particularly suitable for:

  • Multi-channel audio systems
  • Powered speaker units
  • AV receivers
  • Home theater in a box (HTiB) systems

Technical Specifications:

  • Part Number: TAS5066PAG
  • Manufacturer: Texas Instruments
  • Channels: 6
  • Output Power: Up to 100W per channel (6 ohms)
  • Supply Voltage: 10V to 26V
  • Package: HTSSOP PowerPAD-64

With its combination of power, precision, and protection, the Texas Instruments TAS5066PAG stands out as a superior choice for designers and audio enthusiasts looking to create or upgrade their audio systems with a reliable and high-quality amplifier solution.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess