EN
  • EN
  • DE

SN74LVC1G66DRYR

Part No SN74LVC1G66DRYR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SW SGL BILAT 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-SON (1.45x1)
Family Name 74LVC1G66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LVC1G66DRYR-ND, -296-30237-1, -SN74LVC1G66DRYR-NDR, 296-30237-1, -296-30237-1-ND, 296-30237-2, 296-30237-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896752-SN74LVC1G66DRYR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G66DRYR CAD Model

Description

Product Overview: SN74LVC1G66DRYR

The SN74LVC1G66DRYR is a high-performance, single-pole, single-throw analog switch that is a part of the extensive SN74 series from Texas Instruments. This device is designed to operate within a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The SN74LVC1G66DRYR is optimized for low-voltage applications and is characterized by its low on-state resistance and minimal propagation delay.

Key Features

  • Wide Operating Voltage Range: The switch is functional between 1.65V and 5.5V, providing versatile compatibility with various logic levels.
  • Low On-State Resistance: The device offers low resistance when in the on-state, ensuring minimal signal distortion and power loss.
  • High Speed: With its fast switching speed, the SN74LVC1G66DRYR is ideal for high-frequency signal switching.
  • Low Power Consumption: The device is designed to consume minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Logic-Level Translation: It can be used to facilitate communication between circuits operating at different voltage levels, serving as an effective logic-level translator.

Applications

The SN74LVC1G66DRYR is commonly employed in a variety of electronic circuits where an efficient and reliable switch is required. Its applications include, but are not limited to:

  • Analog and digital multiplexing
  • Signal gating
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems

Package and Quality

The SN74LVC1G66DRYR comes in a compact 6-pin SOT-23 package, which is conducive to space-constrained applications. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and validation to guarantee performance and reliability. As with all Texas Instruments components, the SN74LVC1G66DRYR complies with industry-standard specifications and is RoHS compliant, ensuring environmental considerations are met.

For designers and engineers looking for a reliable switch solution, the SN74LVC1G66DRYR from Texas Instruments offers the perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1306 $50.2810
935+ $0.1072 $100.2320
1,450+ $0.1038 $150.5100
1,995+ $0.1005 $200.4975
2,575+ $0.0971 $250.0325
3,445+ $0.0871 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,610 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess