EN
  • EN
  • DE

SN74LVC1G3157DTBR

Part No SN74LVC1G3157DTBR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SINGLE 6X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1 Circuit IC Switch
Manufacturer Texas Instruments
Package Reel - TR
Family Name 74LVC1G3157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LVC1G3157DTBR-ND, 296-48164-1, 296-48164-2, 296-48164-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845705-SN74LVC1G3157DTBR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G3157DTBR CAD Model

Description

SN74LVC1G3157DTBR Single-Pole Double-Throw Analog Switch

The SN74LVC1G3157DTBR is a versatile single-pole double-throw (SPDT) analog switch designed by Texas Instruments, a leader in semiconductor solutions. This switch is a part of the 74LVC family, which is known for its low-voltage operation and high-speed performance. The SN74LVC1G3157DTBR is ideally suited for a multitude of applications ranging from signal routing and multiplexing to data bus management and beyond.

Encased in a compact SOT-23 package, the SN74LVC1G3157DTBR is designed for space-constrained applications. It operates over a broad voltage range of 1.65V to 5.5V, making it compatible with various logic levels and enabling it to interface seamlessly with both 3.3V and 5V systems. This flexibility is a significant advantage for designers looking to incorporate this switch into multi-voltage systems or when upgrading legacy hardware.

The SN74LVC1G3157DTBR boasts a low on-state resistance, typically around 5 ohms at 4.5V, which minimizes signal distortion and ensures efficient signal transmission. Additionally, the device features a low charge injection and low power consumption, which is crucial for battery-operated devices and power-sensitive applications. Its break-before-make switching mechanism ensures reliable signal switching without any overlap, thus preventing short circuits and signal corruption.

With its bidirectional signal flow capability, the SN74LVC1G3157DTBR can handle both digital and analog signals, giving engineers the flexibility to use it in various signal routing applications. The device's high ESD protection ensures robustness and longevity, safeguarding the switch against electrostatic discharges that can occur during handling or operation.

For ease of implementation, the SN74LVC1G3157DTBR is fully specified over the extended industrial temperature range of -40°C to 85°C. This temperature resilience makes it suitable for harsh environments and demanding applications. Whether it's for consumer electronics, telecommunication infrastructure, or industrial automation, the SN74LVC1G3157DTBR is an excellent choice for designers seeking a reliable and high-performance analog switch.

In summary, the SN74LVC1G3157DTBR from Texas Instruments is a high-quality, versatile SPDT analog switch that offers low-voltage operation, low on-state resistance, and compatibility with multiple logic levels, all within a small footprint, making it an ideal solution for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1046 $50.2080
1,170+ $0.0858 $100.3860
1,810+ $0.0831 $150.4110
2,490+ $0.0804 $200.1960
3,215+ $0.0778 $250.1270
4,305+ $0.0697 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess