The SN74LVC16373AGRDR is a high-performance, 16-bit transparent D-type latch designed by Texas Instruments (TI) to address the needs of modern digital systems. This integrated circuit (IC) is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The SN74LVC16373AGRDR is ideally suited for temporary storage of data and can be used in a wide range of applications including computers, servers, networking, and telecommunication systems.
Key Features
- Logic Type: D-Type Latch
- Number of Bits per Element: 16
- Output Type: 3-State
- Operating Voltage: 1.65 V to 3.6 V, compatible with 5 V systems
- Package: 48-Pin TSSOP (Thin Shrink Small Outline Package)
- Logic Level - Low: ≤ 0.8 V
- Logic Level - High: ≥ 2 V
- Maximum Operating Temperature: -40°C to +85°C
Performance and Efficiency
The SN74LVC16373AGRDR is designed for optimal efficiency and speed. It operates with a low on-state resistance, which reduces power loss and improves performance. The device supports a wide range of operating voltages, making it versatile for interfacing with both 3.3V and 5V logic levels. Its 3-state outputs ensure that multiple devices can be connected to a common bus without interference.
Reliability and Quality
TI's SN74LVC16373AGRDR is built to meet the highest quality and reliability standards. The device undergoes rigorous testing to ensure it performs under extreme conditions and is resistant to electrostatic discharge (ESD). Its extended temperature range makes it suitable for industrial applications where reliability is critical.
Applications
The versatility of the SN74LVC16373AGRDR makes it an excellent choice for a variety of applications, including:
- Data storage and buffering
- Address latching in memory and microprocessor systems
- Communication systems
- Bus interface and bus holding functions
With its combination of features, the SN74LVC16373AGRDR from Texas Instruments is a robust and reliable component for designers looking to optimize their digital systems with high-speed, low-power, and versatile latching solutions.