EN
  • EN
  • DE

SN74LV161284DGGR

Part No SN74LV161284DGGR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 19-BIT BUS INTERFACE 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 4.5 V to 5.5 V
Number of Bits 19
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 030230-SN74LV161284DGGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV161284DGGR CAD Model

Description

The SN74LV161284DGGR is a high-performance, low-voltage product from the reputable manufacturer, Texas Instruments. This integrated circuit device is a part of the company's extensive line of digital logic products. The SN74LV161284DGGR is designed to operate over a broad voltage range, from 1.65 V to 3.6 V, making it a versatile choice for a wide range of applications.

This product is a 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs, which means it can be used to drive a wide range of loads. The device has high-drive capability and can provide a high output current of up to ±24 mA at 5 V. This makes it capable of driving a wide range of loads, including high-capacitive loads and low-impedance backplanes.

The SN74LV161284DGGR is a reliable and durable product. It features a maximum tpd of 5.5 ns at 3.3 V, which makes it a high-speed device. It also comes with Ioff supporting live insertion, which helps to prevent any potential damage that could be caused by sudden surges in voltage or current.

One of the key features of this product is its 3-state outputs. These outputs can be independently controlled, allowing for a high level of flexibility in terms of how the device is used. The device also features a bus-hold data circuitry that eliminates the need for external pullup or pulldown resistors, making it easy to use and reducing the overall cost of implementation.

The SN74LV161284DGGR comes in a TSSOP (DGGR) package, which is known for its small size and high reliability. This makes it a great choice for compact and high-performance applications. Moreover, the device is RoHS compliant and free from lead, bromine, and antimony, making it an environmentally friendly choice.

In conclusion, the SN74LV161284DGGR from Texas Instruments is a high-performance, versatile, and reliable choice for a wide range of applications. Its high-drive capability, broad voltage range, and unique features make it a standout product in the digital logic product line of Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8746 $54.9968
18+ $5.6407 $101.5326
28+ $5.4645 $153.0060
38+ $5.2882 $200.9516
49+ $5.1119 $250.4831
66+ $4.5831 $302.4846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess