Product Overview: SN74LS295BN
The SN74LS295BN is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip is part of the 74LS series, known for its low-power Schottky technology, which offers a balance between speed and power consumption, making it ideal for a wide range of digital applications.
Key Features
- Logic Type: Shift Register
- Number of Circuits: 4-bit
- Output Type: Parallel
- Function: Serial to Parallel
- Operating Temperature Range: 0°C to +70°C
- Supply Voltage: 5V
- Package / Case: PDIP-14
The SN74LS295BN is designed primarily as a serial-to-parallel converter with a 4-bit storage register. It is capable of operating at a typical 5V supply voltage, which is standard across many logic devices, ensuring compatibility with a variety of digital systems. The device operates within a 0°C to +70°C temperature range, making it suitable for commercial-grade applications.
Applications
With its robust design and reliable performance, the SN74LS295BN is well-suited for use in:
- Data communication systems
- Microprocessor interfaces
- Digital signal processing
- Control systems
- Instrumentation
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN74LS295BN is no exception. It is manufactured under stringent conditions to ensure high reliability and performance. The device is available in a PDIP-14 (Plastic Dual In-line Package) which is widely used and preferred for through-hole mounting techniques.
Whether you are designing a new system or maintaining existing equipment, the SN74LS295BN from Texas Instruments is an excellent choice for implementing serial-to-parallel data conversion with the quality assurance of a trusted brand.