EN
  • EN
  • DE

SN74HC4852QDRQ1

Part No SN74HC4852QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 4-TO-1 CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER WITH INJECTION-CURRENT EFFECT CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 195 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Operating Supply Voltage 2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 39ns, 78ns
Channel Capacitance (CS(off), CD(off)) 22pF
Current - Leakage (IS(off)) (Maximum) 200nA
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1254664-SN74HC4852QDRQ1
Manufacturer Homepage www.ti.com
Family Name SN74HC4852-Q1
Introduction Date July 15, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC4852QDRQ1 CAD Model

Description

Product Overview: SN74HC4852QDRQ1 from Texas Instruments

The SN74HC4852QDRQ1 is a versatile and robust analog multiplexer/demultiplexer from Texas Instruments, designed specifically for automotive and industrial applications. This high-performance device is part of TI's extensive range of semiconductor products, offering reliability and precision for systems that require efficient signal routing.

Key Features

  • Dual 4:1 Multiplexer/Demultiplexer Configuration: The SN74HC4852QDRQ1 features two independent 4-channel multiplexers, allowing for flexible signal management in complex circuits.
  • Wide Operating Voltage Range: With a broad operating voltage range from 2V to 6V, this device is suitable for interfacing with both low and high-voltage signal levels, ensuring compatibility with a wide array of automotive and industrial systems.
  • Low ON-State Resistance: The low on-state resistance of the channels minimizes signal attenuation, providing high-fidelity signal routing for critical applications.
  • Break-Before-Make Switching: This feature ensures that a new channel connection is established only after the previous connection has been broken, preventing signal overlap and ensuring clean, glitch-free switching.
  • Automotive Qualification: As a Q1 device, the SN74HC4852QDRQ1 meets the stringent requirements of the automotive industry, including stress tests for reliability and performance under extreme conditions.

Applications

The SN74HC4852QDRQ1 is ideal for a variety of applications where signal routing is essential. It is commonly used in:

  • Automotive infotainment and body control modules
  • Industrial control systems
  • Analog signal multiplexing and demultiplexing
  • Data acquisition systems
  • Test equipment and instrumentation

Package and Quality

The device comes in a small-outline package (QDR), which is optimized for space-constrained applications. The package is designed to meet the rigorous quality standards of the automotive industry, with enhanced system reliability. The SN74HC4852QDRQ1 is also RoHS compliant, ensuring environmental safety and sustainability.

In summary, the SN74HC4852QDRQ1 from Texas Instruments is an essential component for designers who require a reliable, high-performance analog multiplexer/demultiplexer for their automotive or industrial projects. Its robust design and comprehensive feature set ensure that it can meet the demands of the most challenging environments and applications.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4665 $51.3150
265+ $0.3828 $101.4420
405+ $0.3708 $150.1740
560+ $0.3588 $200.9280
725+ $0.3469 $251.5025
965+ $0.3110 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess