The SN74HC00DTG4 from Texas Instruments is a high-performance, quad 2-input NAND gate integrated circuit that embodies the cutting-edge of logic gate technology. This device is part of the HC family, which is renowned for its robustness and versatility in a wide array of electronic applications.
Constructed with silicon-gate CMOS technology, it strikes an excellent balance between low power consumption and high-speed operation, making it an ideal choice for battery-powered and energy-efficient designs. The SN74HC00DTG4 operates at a voltage range of 2V to 6V, providing a flexible power supply requirement that can accommodate various levels of system power availability.
Key Features:
- Logic Type: Quad 2-Input NAND Gate
- Package: Supplied in a TSSOP-14 (Thin Shrink Small Outline Package) that is optimized for reduced space on PCBs.
- Operating Voltage: 2V to 6V, suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
- High On-Output Current: Capable of driving up to 5.2 mA, making it suitable for driving LEDs or other low-power devices.
- Low Power Consumption: Features a typical low power consumption of 20 µA, which is crucial for battery-operated devices.
- High Noise Immunity: Characteristic of the HC family, it provides a high degree of noise immunity and stable outputs.
- Speed: Fast propagation delay times that ensure quick response times in critical applications.
The SN74HC00DTG4 is not just a component; it is a reliable building block for digital systems. Whether you are designing consumer electronics, automotive systems, or industrial controls, this NAND gate offers the functionality and reliability you need. Its compliance with RoHS standards also ensures that it meets global environmental and regulatory requirements, making it a responsible choice for your electronic designs.
Overall, the SN74HC00DTG4 stands out as a testament to Texas Instruments' commitment to quality and performance, providing electronic designers with a dependable and efficient solution for implementing fundamental logic functions.