EN
  • EN
  • DE

SN74AUP1T57DSFR

Part No SN74AUP1T57DSFR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 6SON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-SON (1x1)
Base Product Number 74AUP1T57
Other Names -SN74AUP1T57DSFRR,296-27347-1,296-27347-2,-296-27347-1,2156-SN74AUP1T57DSFR,TEXTISSN74AUP1T57DSFR,296-27347-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256070-SN74AUP1T57DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T57DSFR CAD Model

Description

The SN74AUP1T57DSFR is a versatile, low-power configurable logic gate from the industry-leading semiconductor manufacturer, Texas Instruments. Designed to meet the demanding requirements of today's sophisticated electronic systems, this device offers a unique combination of flexibility and efficiency in a compact, surface-mount package.

Key Features

  • Configurable Logic Function: This device can be configured as a variety of logic gates, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This allows designers to use the same part for different functions in a circuit, simplifying inventory and increasing design flexibility.
  • Ultra-Low Power Consumption: Operating under the advanced ultra-low power (AUP) technology, the SN74AUP1T57DSFR is optimized for low-voltage applications (0.8V to 3.6V), ensuring minimal power consumption and extended battery life in portable devices.
  • High Drive Capability: Despite its low-power design, it can drive up to ±8 mA at 3.3 V, which is suitable for driving LEDs or other low-power peripherals.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, which safeguards the device against the damaging effects of static electricity during handling and operation.
  • Space-Saving Package: The SN74AUP1T57DSFR is offered in a small 6-pin SON package with a DSBGA (Die-Size Ball Grid Array) footprint, making it ideal for space-constrained applications.

Applications

The versatile nature of the SN74AUP1T57DSFR makes it suitable for a wide range of applications. It is particularly beneficial in portable and battery-powered devices, where power efficiency is critical. Common applications include:

  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • IoT Devices
  • Low-Power Sensor Hubs

Conclusion

With its configurable logic functions, ultra-low power consumption, and compact form factor, the SN74AUP1T57DSFR from Texas Instruments represents a smart choice for designers looking to optimize their electronic systems for power efficiency and versatility. Whether employed in consumer electronics, medical technology, or the burgeoning IoT space, this device delivers reliable performance in a tiny package.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
620+ $0.1625 $100.7500
955+ $0.1574 $150.3170
1,315+ $0.1524 $200.4060
1,700+ $0.1473 $250.4100
2,275+ $0.1320 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,128 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess