EN
  • EN
  • DE

SN74AUP1T57DCKRG4

Part No SN74AUP1T57DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT TRANSLATOR SNGL SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V to 2.7V
Voltage - VCCB 2.3V to 3.6V
Output Type Single-Ended
Temperature Range - Operating -40°C to 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1099602-SN74AUP1T57DCKRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T57DCKRG4 CAD Model

Description

The SN74AUP1T57DCKRG4 is a versatile, single-bit, configurable multiple-function gate from the industry-leading semiconductor manufacturer, Texas Instruments. This advanced logic gate is part of the ultra-low-power AUP family, designed to operate with a power supply range of 0.8 V to 3.6 V. Its low power consumption and wide voltage range make it ideal for battery-operated and power-sensitive applications.

The SN74AUP1T57DCKRG4 is housed in a compact 6-pin SC70 package, optimized for space-constrained applications. Despite its small size, this component offers a high degree of functionality and is capable of performing multiple digital operations. The configurable design allows it to be utilized as a universal gate, enabling engineers to reduce inventory by stocking one component that can perform the function of several different logic gates.

This device supports a variety of logic functions, including AND, NAND, OR, NOR, XOR, XNOR, inverter, and buffer. It achieves this versatility through the use of configurable input and output pins, which can be programmed according to the desired logic function. This flexibility is a significant advantage for designers looking to create adaptable and scalable electronic systems.

The SN74AUP1T57DCKRG4 also features Schmitt-trigger inputs, which enhance its performance by providing hysteresis. This characteristic makes it more tolerant to slower input transition rates and helps to eliminate noise on the input signal, resulting in a cleaner and more stable output.

Texas Instruments ensures that this component meets the stringent requirements of modern electronics by subjecting it to rigorous testing and quality control measures. The SN74AUP1T57DCKRG4 is RoHS compliant and suitable for a wide range of applications, including consumer electronics, medical devices, and industrial control systems.

In summary, the SN74AUP1T57DCKRG4 is a highly flexible, energy-efficient solution for designers who require a multi-function logic gate in a compact footprint. Its low power operation, wide voltage range, and configurable functionality make it an excellent choice for a myriad of digital applications.

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess