EN
  • EN
  • DE

SN74ALS323NSRG4

Part No SN74ALS323NSRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER SHIFT/STORAGE 20SO  /  Shift Register, Multiplexed 1 Element 8 Bit 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Register, Multiplexed
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALS3
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257114-SN74ALS323NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS323NSRG4 CAD Model

Description

The SN74ALS323NSRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the advanced low-power Schottky (ALS) logic family, which is renowned for its excellent balance between speed and power consumption, making it ideal for a wide range of applications.

Key Features

  • Logic Type: Octal D-Type Latch with 3-State Outputs
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • Typical Operating Temperature: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOP-20

Performance and Durability

The SN74ALS323NSRG4 is designed to deliver reliable performance with a fast propagation delay and output transition times. Its robust construction ensures longevity and stable operation under varying environmental conditions. The device's 3-state outputs enable connection to a bus-organized system without the need for external pull-up resistors, simplifying design and reducing overall system cost.

Applications

This versatile latch is suitable for a broad range of applications, including:

  • Buffer/Storage Registers
  • Bus-Oriented Systems
  • Memory Address Registers
  • Data Management and Control Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74ALS323NSRG4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets TI's high standards of reliability and performance.

Environmental Compliance

The SN74ALS323NSRG4 is also designed with the environment in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.

For detailed specifications, datasheets, and more information on the SN74ALS323NSRG4, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess