EN
  • EN
  • DE

SN74ALS323NSRE4

Part No SN74ALS323NSRE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER SHIFT/STORAGE 20SO  /  Shift Register, Multiplexed 1 Element 8 Bit 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Register, Multiplexed
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALS3
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257113-SN74ALS323NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS323NSRE4 CAD Model

Description

The SN74ALS323NSRE4 is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of complex digital systems. This device is part of the Advanced Low-Power Schottky (ALS) series, which combines low power consumption with high-speed operation and improved output drive capabilities.

Featuring an 8-bit universal shift/storage register with 3-state outputs, the SN74ALS323NSRE4 is versatile in its applications, which include data storage, data shifting, and data manipulation tasks. It can operate as a shift left/right register or as a storage register, making it suitable for a wide range of digital signal processing tasks and data handling operations in computing and communication systems.

The device is characterized by its high-speed operation, with typical shift frequency of 35 MHz, which allows for rapid data processing and quick response times in critical applications. The 3-state output registers make it easy to interface with bus-oriented systems by effectively placing the outputs in a high-impedance state, thus preventing bus contention.

The SN74ALS323NSRE4 is available in a 20-pin SOP (Small Outline Package) that is designed for space-saving on PCBs, and its operating temperature range is from 0°C to 70°C, making it reliable in a variety of environmental conditions. The device also supports a wide range of supply voltages from 4.5V to 5.5V, which is typical for TTL (Transistor-Transistor Logic) compatible circuits, ensuring compatibility with many existing systems and ease of integration into new designs.

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS323NSRE4 is no exception. It is designed with the industry's demanding standards in mind, ensuring that it meets or exceeds the requirements for most commercial and industrial applications. Whether used in data acquisition systems, communication interfaces, or digital signal processing, the SN74ALS323NSRE4 from Texas Instruments is a solid choice for designers looking for a reliable and efficient solution to their digital circuit needs.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess