SN74ALS164ADR by Texas Instruments
The SN74ALS164ADR, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, 8-bit serial-in parallel-out shift register. This integrated circuit (IC) is a crucial component in digital systems, where it is used to expand the width of input/output ports, convert serial data to parallel form, or implement delay lines and ring counters. The SN74ALS164ADR is designed to operate with a power supply range of 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) environments.
Key Features
- Logic Type: Serial-In Parallel-Out Shift Register
- Number of Bits per Element: 8
- Operating Temperature: -40°C to 85°C, making it reliable for industrial applications.
- Mounting Type: Surface Mount, which is ideal for modern, high-density electronic assemblies.
- Package / Case: SOIC-14, a small-outline integrated circuit that saves space on printed circuit boards.
- Propagation Delay Time: Fast switching speeds to ensure efficient data processing.
Applications
The versatility of the SN74ALS164ADR allows it to be used in various applications, including:
- Data storage and transfer systems
- Microprocessor/microcontroller interfacing
- Digital signal processing
- Instrumentation and control systems
- Automotive systems and robotics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74ALS164ADR is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. Additionally, the device is RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.
Ordering Information
The SN74ALS164ADR comes in tape and reel packaging, facilitating automated assembly processes and large-scale production. For detailed ordering and shipping information, customers should consult Texas Instruments' official documentation or contact authorized distributors.