EN
  • EN
  • DE

SN74AHC594PW

Part No SN74AHC594PW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16-TSSOP  /  Shift Shift Register 1 Element 8 Bit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHC
Package Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AHC594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74AHC594PWG4-ND,-296-23235-5-ND,-SN74AHC594PWG4,-SN74AHC594PWE4,-SN74AHC594PWE4-NDR,SN74AHC594PWE4-ND,-296-23235-5-NDR,-SN74AHC594PW-NDR,SN74AHC594PW-ND,927-SN74AHC594PW-ND,SN74AHC594PWE4,SN74AHC594PWG4,296-23235-5-NDR,296-23235-5,927-SN74AHC594PW,-SN74AHC594PWG4-NDR
Standard Package 90
Win Source Part Number 1120495-SN74AHC594PW
Ultra Librarian 3D Model Ultra Librarian SN74AHC594PW CAD Model

Description

SN74AHC594PW - 8-Bit Shift Registers with Output Registers

The SN74AHC594PW, manufactured by Texas Instruments, is a high-performance, 8-bit shift register with output storage capability. This integrated circuit is designed to be used in a wide array of applications ranging from serial-to-parallel data conversion to extend the width of microprocessor I/O ports. The device is part of the 'AHC' family, which signifies its Advanced High-Speed CMOS technology, ensuring low power consumption and high speed.

Key Features:

  • Wide Operating Voltage Range: The SN74AHC594PW operates between 2 V and 5.5 V, making it versatile for various digital logic levels and compatible with TTL (Transistor-Transistor Logic).
  • High-Speed: With typical shift frequency capability of up to 100 MHz, this component is suitable for high-speed applications.
  • Low Power Consumption: It features a low power consumption characteristic of the CMOS technology, which is beneficial in battery-operated and power-sensitive designs.
  • Output Drive Capability: The device can drive up to 8 LSTTL loads, providing good signal integrity and driving power.
  • 3-State Outputs: The 8-bit serial-in, parallel-out shift register includes 3-state outputs which can be used in bus-oriented systems.

Applications:

The SN74AHC594PW is ideal for a broad range of applications, such as:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • LED displays and indicators
  • Interface between different communication protocols
  • Extend microprocessor bus interfaces

Package and Quality:

The SN74AHC594PW is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface mounting and space-constrained applications. Texas Instruments ensures high-quality and reliability of the product, which is backed by their rigorous testing and quality assurance processes.

With its robust feature set and Texas Instruments' reputation for quality, the SN74AHC594PW is a reliable choice for designers looking to implement shift register functions in their digital systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6653 $53.2240
165+ $0.6232 $102.8280
250+ $0.6022 $150.5500
360+ $0.5600 $201.6000
465+ $0.5390 $250.6350
580+ $0.5179 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,592 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess