EN
  • EN
  • DE

SN74ABTE16245DL

Part No SN74ABTE16245DL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC 16BIT I-WS BUS TXRX 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Incident-Wave Switching Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Resolution 16
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74ABTE16245
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253194-SN74ABTE16245DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABTE16245DL CAD Model

Description

The SN74ABTE16245DL from Texas Instruments is a 16-bit bus transceiver with 3-state outputs designed to provide bidirectional communication between data buses. This integrated circuit is part of the ABTE family, which is renowned for its high-speed and low-power consumption characteristics. The device is optimized for use in systems where signal integrity and high-speed data transmission are paramount.

Key Features:

  • High-Speed Data Transfer: The SN74ABTE16245DL is capable of transferring data at high speeds, which is crucial for modern digital systems requiring fast communication between components.
  • Low-Power Operation: Despite its high-speed capabilities, the device maintains low power consumption, making it ideal for power-sensitive applications.
  • Wide Bus Compatibility: With its 16-bit bus transceiver, the SN74ABTE16245DL can interface with a wide range of data buses, providing flexibility in system design.
  • 3-State Outputs: The 3-state outputs allow the transceiver to be disconnected from the bus, which is useful in multiplexed bus configurations and helps in reducing power consumption when the transceiver is not in active use.
  • Robust Design: The device is designed to withstand the rigors of industrial applications, with features such as over-voltage tolerance and noise immunity.

Applications:

The SN74ABTE16245DL is well-suited for a variety of applications, including:

  • High-speed data transfer systems
  • Server and networking equipment
  • Telecommunications infrastructure
  • Industrial control and automation
  • Data acquisition and signal processing

Technical Specifications:

Parameter Value
Logic Family ABTE
Number of Bits 16
Supply Voltage 2.7V to 3.6V
Operating Temperature -40°C to 85°C
Package / Case 48-Pin SSOP

With its combination of speed, power efficiency, and robustness, the SN74ABTE16245DL is an excellent choice for designers seeking a reliable bus transceiver for their high-performance data transfer applications.

You May Also Be Interested in

Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9641 $71.8923
6+ $19.6629 $117.9774
8+ $19.0484 $152.3872
11+ $18.4340 $202.7740
15+ $17.8195 $267.2925
19+ $15.9761 $303.5459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess