EN
  • EN
  • DE

SM74101SD/NOPB

Part No SM74101SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 6WSON / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 3.5V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2.3V
Current - Peak Output (Source, Sink) 3A, 7A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 14ns, 12ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number SM74101
Other Names 296-42117-6,296-42117-1,TEXTISSM74101SD/NOPB,2156-SM74101SD/NOPB,296-42117-2,296-42117-2,296-SM74101SD/NOPBTR,296-SM74101SD/NOPBCT,296-42117-1,296-42117-6,296-SM74101SD/NOPBDKR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253487-SM74101SD/NOPB
Ultra Librarian 3D Model Ultra Librarian SM74101SD/NOPB CAD Model

Description

The SM74101SD/NOPB is a high-performance, single-channel, low-side gate driver designed and manufactured by Texas Instruments. This device is specifically engineered to drive power MOSFETs and IGBTs with utmost efficiency and reliability. The part is housed in an 8-pin SOP (Small Outline Package), making it an excellent choice for compact circuit designs where space is at a premium.

Key Features

  • High Peak Output Current: The SM74101SD/NOPB can deliver a robust peak output current, ensuring that the connected MOSFET or IGBT is driven effectively, even under demanding conditions.
  • Wide Supply Voltage Range: This gate driver operates over a broad supply voltage range, accommodating various application needs and simplifying power supply design.
  • Fast Propagation Delays: With quick propagation delays, the SM74101SD/NOPB facilitates high-speed switching, which is critical for reducing power losses and improving the efficiency of power conversion systems.
  • Robust Output Drive: The strong output drive capability of this device ensures reliable operation even with high-capacitance load conditions, such as those found in high-power applications.
  • Protection Features: The SM74101SD/NOPB includes under-voltage lockout (UVLO) to ensure that the gate driver operates only when the supply voltage is sufficient, thereby protecting the MOSFET or IGBT from inadequate gate drive and potential damage.

Applications

The flexibility and robustness of the SM74101SD/NOPB make it an ideal choice for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • DC-DC Converters
  • Class D Audio Amplifiers
  • Automotive and Industrial Applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SM74101SD/NOPB is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions. The NOPB designation indicates that the device is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications and for use in regions with strict environmental regulations.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9865 $51.6490
62+ $1.6299 $101.0538
95+ $1.5790 $150.0050
131+ $1.5281 $200.1811
170+ $1.4771 $251.1070
227+ $1.3243 $300.6161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess