EN
  • EN
  • DE

PCM56U/1K

Part No PCM56U/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 16BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type DAC, Audio
Number of Channels 1
Resolution (Bits) 16 b
Data Interface PCM
Voltage Supply Source Dual ±
Voltage - Supply ±4.75V ~ 13.2V
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number PCM56
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653807-PCM56U/1K
Ultra Librarian 3D Model Ultra Librarian PCM56U/1K CAD Model

Description

Introducing the PCM56U/1K DAC from Texas Instruments

The PCM56U/1K is a high-performance, 16-bit digital-to-analog converter (DAC) designed and manufactured by the renowned semiconductor company Texas Instruments (TI). This precision DAC is part of TI's extensive range of integrated circuits tailored for audio applications where sound quality is paramount. The PCM56U/1K is an ideal choice for professionals and enthusiasts alike who require exceptional audio fidelity in their digital audio systems.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the PCM56U/1K provides detailed and accurate digital-to-analog conversion, ensuring that the nuances of the audio are preserved, delivering a rich and immersive listening experience.
  • Excellent Dynamic Range: This DAC is capable of achieving an impressive dynamic range, which allows it to accurately reproduce the full spectrum of sound from the softest whispers to the loudest crescendos without distortion or noise.
  • Low Distortion: The PCM56U/1K is engineered to have low total harmonic distortion (THD), which is crucial for maintaining the purity of the original audio signal.
  • Easy Integration: Its compact form factor and standard packaging make it easy to integrate into a wide array of audio equipment, including CD players, digital audio tape (DAT) devices, and other high-fidelity audio systems.
  • Stable Performance: Texas Instruments is known for its reliable and robust components, and the PCM56U/1K is no exception. It is designed to perform consistently over a wide range of temperatures and operating conditions.

Applications

The PCM56U/1K's versatility makes it suitable for a variety of applications, such as:

  • Professional audio recording and playback equipment
  • High-end home audio systems
  • Studio equipment for sound mixing and mastering
  • Digital audio workstations (DAWs)
  • Audiophile-grade external DAC units

With its blend of high-quality performance, ease of use, and reliability, the PCM56U/1K from Texas Instruments stands out as a top choice for anyone looking to upgrade their digital audio system's capabilities. Whether for professional studio applications or high-fidelity home audio setups, this DAC is engineered to deliver exceptional sound quality and enhance the overall audio experience.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3399 $58.6798
5+ $24.0738 $120.3690
7+ $23.3215 $163.2505
9+ $22.5692 $203.1228
12+ $21.8169 $261.8028
16+ $19.5600 $312.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 304 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess