EN
  • EN
  • DE

PCM5242RHBR

Part No PCM5242RHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 32BIT 384K 32VQFN / DAC, Audio 32 b 384k I2S, PCM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series DirectPath™
Package Tape & Reel
Product Status Active
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 32 b
Sampling Rate (Per Second) 384k
Data Interface I2S, PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.46V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number PCM5242
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653804-PCM5242RHBR
Ultra Librarian 3D Model Ultra Librarian PCM5242RHBR CAD Model

Description

Product Overview: PCM5242RHBR from Texas Instruments

The PCM5242RHBR is a high-performance, Burr-Brown audio digital-to-analog converter (DAC) from Texas Instruments that delivers exceptional sound quality and audio fidelity. Designed to meet the needs of professional audio equipment, consumer audio systems, and automotive audio applications, this integrated circuit stands out with its advanced features and superior audio performance.

At the heart of the PCM5242RHBR is its sophisticated 2VRMS DirectPath™, 32-bit, 384kHz stereo DAC which provides not only a high signal-to-noise ratio but also dynamic range that elevates the listening experience. This DAC is particularly well-suited for systems that require a high level of audio purity and clarity, such as high-end home theater systems, studio monitor speakers, and digital mixing consoles.

One of the key features of the PCM5242RHBR is its integrated negative charge pump, which eliminates the need for an external DC-DC converter. This not only simplifies the design but also saves space on the PCB, making it an ideal choice for compact and integrated designs. Additionally, the device supports a flexible 3.3V or 1.8V digital supply, which allows for seamless integration into various system power schemes.

The PCM5242RHBR also boasts a range of advanced digital audio processing features, including programmable digital filters, a soft mute function, and de-emphasis for legacy formats. Its compatibility with a wide range of audio data interface formats, including I2S, LJ, RJ, and DSP, ensures that it can be easily integrated into a variety of audio systems.

For designers and audio enthusiasts looking for a DAC that offers both high-quality audio performance and ease of integration, the PCM5242RHBR from Texas Instruments is an excellent choice. Its robust feature set, combined with the renowned Burr-Brown audio heritage, makes it a go-to solution for those who refuse to compromise on sound quality.

Encased in a compact 32-VQFN package, the PCM5242RHBR is designed for space-conscious applications while delivering the performance expected from a leading-edge audio component. Whether for professional audio equipment or high-fidelity consumer audio systems, the PCM5242RHBR stands as a testament to Texas Instruments' commitment to audio excellence.

You May Also Be Interested in

Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5185 $50.3700
49+ $2.0664 $101.2536
75+ $2.0019 $150.1425
104+ $1.9373 $201.4792
134+ $1.8727 $250.9418
179+ $1.6790 $300.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,766 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess