EN
  • EN
  • DE

PCM5100AQPWRQ1

Part No PCM5100AQPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16/24/32BIT 384K 20TSSOP / Audio Stereo DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 16 b, 24 b, 32 b
Sampling Rate (Per Second) 384k
Data Interface PCM
Voltage Supply Source Analog and Digital
Supply Voltage (V) 1.65V ~ 3.46V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series PCM5100
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809231-PCM5100AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian PCM5100AQPWRQ1 CAD Model

Description

The PCM5100AQPWRQ1 is a highly integrated audio digital-to-analog converter (DAC) from Texas Instruments designed for automotive and professional audio applications. This advanced component is part of Texas Instruments' extensive range of audio converters, known for their high performance and reliability.

Key Features

  • High-Resolution Audio: The PCM5100AQPWRQ1 supports 32-bit resolution and sampling rates up to 384 kHz, providing audiophile-grade sound quality that can satisfy the requirements of even the most demanding audio systems.
  • Advanced Segment DAC Architecture: Utilizing a multi-level delta-sigma modulator, this DAC ensures low noise and high-fidelity audio output, making it ideal for applications where sound quality is paramount.
  • Automotive-Qualified: As a Q1 component, the PCM5100AQPWRQ1 meets the stringent requirements for automotive applications, ensuring robust performance under extreme conditions.
  • Flexible Audio Interface: The device offers a variety of audio interface formats, including I2S, Left Justified, and Right Justified, providing versatility for integration with different audio systems.
  • Integrated Functions: On-chip features such as an oversampling filter, a digital interpolation filter, and an output driver simplify the design process and reduce the need for external components.

Applications

The PCM5100AQPWRQ1 is suitable for a range of applications, particularly in the automotive sector, where it can be used in:

  • Infotainment and navigation systems
  • Audio amplifiers and sound processors
  • High-fidelity audio systems within vehicles

Package and Availability

Offered in a 28-pin TSSOP package, the PCM5100AQPWRQ1 is designed for surface-mount technology (SMT), ensuring ease of integration into modern PCB designs. Texas Instruments provides comprehensive support for this DAC, including detailed datasheets, application notes, and design resources to facilitate rapid development and deployment in automotive audio systems.

For more information on pricing, availability, or to request samples, please visit the Texas Instruments website or contact your local Texas Instruments sales office.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9409 $54.3499
25+ $4.0540 $101.3500
39+ $3.9274 $153.1686
53+ $3.8007 $201.4371
69+ $3.6740 $253.5060
92+ $3.2939 $303.0388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,488 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess