EN
  • EN
  • DE

PCM5100APW

Part No PCM5100APW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16/24/32BIT 384K 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features DAC, Audio 16 b, 24 b, 32 b 384k PCM 20-TSSOP
Manufacturer Texas Instruments
Series DirectPath™
Package Tube
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PCM5100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCM5100APW-ND, 296-47193
Quantity per package 70
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888781-PCM5100APW
Ultra Librarian 3D Model Ultra Librarian PCM5100APW CAD Model

Description

Product Overview: Texas Instruments PCM5100APW

The Texas Instruments PCM5100APW is a high-performance, easy-to-use audio digital-to-analog converter (DAC) that delivers exceptional sound quality. Designed for a wide range of audio applications, this DAC is an ideal choice for both professional audio engineers and audio enthusiasts alike. The PCM5100APW is part of TI's extensive audio DAC portfolio, known for its high fidelity, low noise, and low distortion characteristics.

Key Features

  • High-Resolution Audio: The PCM5100APW supports 32-bit resolution and sampling rates up to 384 kHz, providing audiophile-grade audio quality.
  • Advanced Segment DAC Architecture: This device utilizes TI's advanced segment DAC architecture to achieve excellent dynamic performance and improved tolerance to clock jitter.
  • DirectPath™ Technology: Texas Instruments' proprietary DirectPath technology eliminates the need for an external DC-blocking capacitor, simplifying the circuit design and reducing the overall bill of materials.
  • Flexible Interface: The PCM5100APW features a flexible I2S and TDM interface that allows easy integration with most digital audio sources and processors.
  • Integrated PLL: The onboard phase-locked loop (PLL) simplifies the system design by enabling the DAC to work with a variety of master clocks.
  • Low Power Consumption: Designed for efficiency, the PCM5100APW operates with low power consumption, making it suitable for portable and battery-powered applications.

Applications

The versatility of the PCM5100APW makes it suitable for a range of applications, including:

  • High-end audio systems
  • AV receivers
  • Wireless speakers
  • Soundbars
  • Professional audio equipment

Package and Quality

The PCM5100APW is available in a 20-pin TSSOP package, ensuring compact size and ease of mounting on printed circuit boards. Texas Instruments is committed to delivering high-quality products, and the PCM5100APW is no exception. It is designed to meet the rigorous standards required by the audio industry, ensuring reliability and performance.

Whether you're designing a sophisticated home audio system or developing professional audio gear, the Texas Instruments PCM5100APW DAC offers a mix of high-quality audio performance, versatility, and ease of use that can help bring your audio experience to the next level.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9198 $50.5890
120+ $0.8615 $103.3800
185+ $0.8324 $153.9940
260+ $0.7742 $201.2920
340+ $0.7451 $253.3340
420+ $0.7160 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess