EN
  • EN
  • DE

PCM1865QDBTRQ1

Part No PCM1865QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 12BIT 30TSSOP / Automotive, 4-Channel or 2-Channel, 192-kHz, Audio ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type ADC, Audio
Number of Channels 4
Resolution (Bits) 12 b
Data Interface DSP
Voltage Supply Source Single Supply
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807134-PCM1865QDBTRQ1
Ultra Librarian 3D Model Ultra Librarian PCM1865QDBTRQ1 CAD Model

Description

Product Overview: PCM1865QDBTRQ1 from Texas Instruments

The PCM1865QDBTRQ1 is a high-performance, automotive-grade audio analog-to-digital converter (ADC) designed by Texas Instruments. This advanced sound decoder is specifically engineered to deliver exceptional audio quality, making it an ideal choice for automotive audio systems and other applications that demand professional-grade sound fidelity.

Featuring a 24-bit resolution and a flexible audio serial interface, the PCM1865QDBTRQ1 provides a superior signal-to-noise ratio (SNR) and supports a wide dynamic range, ensuring that audio is captured with utmost clarity and detail. The device operates over a broad voltage range and is equipped with four analog inputs, which can be configured as two differential or four single-ended inputs, providing versatility in handling various audio sources.

The PCM1865QDBTRQ1 incorporates advanced features such as programmable gain amplifiers (PGAs) for each input, which allows for precise volume control and the ability to adapt to different input signal levels. Additionally, it supports a variety of output data formats, including I2S, left-justified, and right-justified, facilitating easy integration with most digital audio processors and microcontrollers.

Designed with the demanding requirements of automotive environments in mind, the PCM1865QDBTRQ1 is compliant with the AEC-Q100 standard, ensuring high reliability and performance under extreme conditions. The device is also characterized for operation across a wide temperature range, which is critical for automotive applications.

The PCM1865QDBTRQ1 comes in a compact 30-pin TSSOP (DBT) package, making it suitable for space-constrained applications. Its power-saving features and low power consumption make it an energy-efficient choice for modern automotive infotainment systems.

Overall, the PCM1865QDBTRQ1 from Texas Instruments represents a blend of high-quality audio conversion, flexible interfacing options, and robust design, making it a top choice for automotive audio systems and other applications where audio quality cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3854 $61.9270
10+ $10.1624 $101.6240
16+ $9.8448 $157.5168
21+ $9.5272 $200.0712
28+ $9.2097 $257.8716
37+ $8.2570 $305.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess