The PCA9306DCUR from Texas Instruments is a high-performance, dual bidirectional I2C and SMBus voltage-level translator with an enable (EN) input.
- Product: PCA9306DCUR
- Manufacturer: Texas Instruments
- Description: Dual bidirectional I2C and SMBus voltage-level translator with enable (EN) input.
- A Port Operation: 1.2 V to 3.3 V
- B Port Operation: 1.8 V to 5.5 V
- Application: Useful in applications that require voltage-level translation from a lower voltage to a higher voltage, or vice versa.
- Design: Open-drain design
- Feature: Low on-state resistance
- Feature: Low stand-by current
- Feature: EN input to enable or disable the device
- Package: Ultra-small DSBGA package