EN
  • EN
  • DE

LMV226TLX/NOPB

Part No LMV226TLX/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description LMV225/LMV226/LMV228 RF Power Detector for CDMA and WCDMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Frequency 450MHz ~ 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -15dBm ~ 15dBm
Accuracy ±1dB
Operating Supply Voltage 2.7 V ~ 5 V
Operating Supply Current 8mA
Package 4-WFBGA
Manufacturer Package 4-DSBGA
Win Source Part Number 1202054-LMV226TLX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LMV226
Introduction Date August 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMV226TLX/NOPB CAD Model

Description

The LMV226TLX/NOPB is a high-performance, RF power detector with an integrated 30 dB logarithmic amplifier designed by Texas Instruments. This precision device is targeted towards the demanding needs of wireless communication systems and RF applications.

Key Features

  • Frequency Range: The LMV226TLX/NOPB operates over a broad frequency range, making it suitable for a variety of RF applications, including GSM, CDMA, WCDMA, and LTE systems.
  • Dynamic Range: With an extensive dynamic range, this power detector can accurately measure small signal variations, ensuring reliable performance even in challenging conditions.
  • Logarithmic Amplifier: The integrated 30 dB logarithmic amplifier provides a linear response to the detected signal's envelope, simplifying the measurement of RF power.
  • Low Power Consumption: Designed for efficiency, the LMV226TLX/NOPB consumes minimal power, which is crucial for battery-powered devices and applications where power conservation is key.
  • Temperature Compensation: The device is temperature-compensated, ensuring consistent performance across a wide range of operating temperatures.
  • Package: It is available in a small, leadless 6-pin package, making it ideal for space-constrained applications.

Applications

The LMV226TLX/NOPB is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure
  • RF power amplifier control loops
  • Transmitter power measurement
  • Received signal strength indication (RSSI)
  • Portable battery-powered equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LMV226TLX/NOPB is manufactured to meet the highest industry standards, ensuring long-term performance and durability. It is also lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

Ordering Information

The LMV226TLX/NOPB is available for order in various quantities, suitable for both prototyping and large-scale production needs. For detailed ordering information and to view full technical specifications, please visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9439 $50.0463
42+ $2.4155 $101.4510
65+ $2.3400 $152.1000
89+ $2.2645 $201.5405
115+ $2.1890 $251.7350
153+ $1.9626 $300.2778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,795 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess