EN
  • EN
  • DE

LMV2011MF/NOPB

Part No LMV2011MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LMV2011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMV2011MFTR-NDR, LMV2011MF/NOPBCT, LMV2011MF/NOPBDKR, LMV2011MF/NOPBTR, LMV2011MFNOPB, -LMV2011MF-NDR, LMV2011MFCT-NDR, *LMV2011MF/NOPB
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877722-LMV2011MF/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV2011MF/NOPB CAD Model

Description

The LMV2011MF/NOPB is a high-performance, low-voltage, and rail-to-rail output operational amplifier from Texas Instruments. This op-amp is designed to offer a perfect balance of speed, power consumption, and noise performance, making it an ideal choice for battery-powered and portable applications that require efficient power management without compromising on performance.

Key Features:

  • Low Voltage Operation: The LMV2011MF/NOPB operates at a supply voltage range from 2.7V to 5.5V, which allows for use in systems where power efficiency is crucial.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing, which maximizes the dynamic range in applications such as audio processing and ADC/DAC buffer circuits.
  • Low Input Offset Voltage: With a low input offset voltage, it ensures high accuracy in measurement and control systems.
  • Low Noise: It features a low voltage noise density of 17 nV/√Hz at 1 kHz, which is beneficial for high-fidelity audio applications and sensitive signal conditioning circuits.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads, making it versatile for a wide range of applications.
  • Extended Temperature Range: The operational amplifier operates over an extended temperature range from -40°C to 125°C, ensuring reliability in various environmental conditions.

Applications:

The LMV2011MF/NOPB is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered instruments
  • Audio processing and amplification
  • Sensor signal conditioning
  • Active filters
  • ADC/DAC buffer circuits

Package and Quality:

The LMV2011MF/NOPB comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. The device is also part of Texas Instruments' NOPB series of lead-free, RoHS-compliant components, reflecting the company's commitment to environmental sustainability.

With its combination of features, the LMV2011MF/NOPB from Texas Instruments stands out as a versatile and efficient solution for designers looking to optimize their analog circuitry in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5778 $51.5560
48+ $2.1152 $101.5296
74+ $2.0491 $151.6334
101+ $1.9830 $200.2830
131+ $1.9169 $251.1139
175+ $1.7186 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess