EN
  • EN
  • DE

LMK04826BISQ/NOPB

Part No LMK04826BISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DUAL PLL 64-WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Jitter Cleaner IC 2.5GHz 64-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-WQFN (9x9)
Family Name LMK04826
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51341-1, 296-51341-2, LMK04826BISQ/NOPB-ND, 296-51341-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923402-LMK04826BISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK04826BISQ/NOPB CAD Model

Description

LMK04826BISQ/NOPB Clock Generator by Texas Instruments

The LMK04826BISQ/NOPB is a high-performance, low-noise clock generator produced by Texas Instruments, designed to meet the stringent requirements of complex and high-speed digital systems. This device is a member of the Ultra-Low Jitter Synthesizer and Jitter Cleaner family, offering a versatile solution for clock management in applications such as wireless infrastructure, data converters, test and measurement, and high-speed communication links.

The LMK04826BISQ/NOPB features an integrated dual-PLL (phase-locked loop) architecture, which allows it to generate multiple high-quality clock signals with programmable frequencies. It provides superior jitter cleaning and generation capabilities, with an integrated Voltage Controlled Oscillator (VCO) that operates in the range of 2.37 GHz to 2.63 GHz, ensuring precise and stable clock outputs.

One of the key advantages of this device is its flexibility. It supports various output formats, including LVPECL, LVDS, and LVCMOS, making it compatible with a wide range of digital systems. Additionally, the device has up to 14 configurable outputs that can be independently programmed to meet the specific timing requirements of different subsystems within an electronic design.

The LMK04826BISQ/NOPB also includes advanced features such as the ability to accept multiple input clock frequencies, a programmable input multiplexer, and a hitless switching function that minimizes phase disturbances during clock input switching. These features contribute to the robustness and reliability of the clock signal under various operating conditions.

Designed for ease of use, the device is configured through an SPI or I2C compatible serial interface, allowing designers to easily customize the clock outputs for their specific application. The LMK04826BISQ/NOPB comes in a compact 64-pin WQFN package, making it suitable for space-constrained applications without compromising performance.

Overall, the LMK04826BISQ/NOPB from Texas Instruments is a versatile and high-quality solution for clock generation and synchronization, providing designers with a powerful tool to enhance the performance and integrity of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4208 $72.8416
4+ $29.8837 $119.5348
6+ $28.9499 $173.6994
8+ $28.0160 $224.1280
10+ $27.0821 $270.8210
13+ $24.2805 $315.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess