EN
  • EN
  • DE

LMK03318RHSR

Part No LMK03318RHSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC LO NOISE JITTER CLOCK 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features IC 48-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name LMK03318
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877610-LMK03318RHSR
Ultra Librarian 3D Model Ultra Librarian LMK03318RHSR CAD Model

Description

Product Overview: Texas Instruments LMK03318RHSR

The LMK03318RHSR from Texas Instruments is a highly sophisticated, ultra-low-noise clock generator designed to enhance the performance and reliability of telecommunications, data communications, and networking equipment. This advanced device is part of TI's extensive clock and timing solutions, catering to the needs of high-speed and high-performance applications.

Key Features

  • Precision Clocking: The LMK03318RHSR offers ultra-low-jitter clock generation, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Flexible Configuration: With its programmable outputs, the device can generate multiple clocks at various frequencies, voltages, and signal formats, making it highly versatile for different use cases.
  • Integrated EEPROM: The onboard EEPROM allows for easy customization and storage of configuration settings, which can be loaded automatically on power-up, simplifying the design and initialization process.
  • Robust Performance: Designed to operate over a wide temperature range, the LMK03318RHSR is built to deliver consistent performance even in challenging environmental conditions.

Applications

The LMK03318RHSR is ideal for various applications across multiple industries. Some of the primary applications include:

  • Data Center Infrastructure
  • Wired Networking Equipment
  • Wireless Infrastructure
  • Test and Measurement Systems
  • High-Performance Computing

Technical Specifications

The device comes in a compact, surface-mount package and features:

  • Multiple low-noise PLLatinum™ fractional-N frequency synthesizers
  • Integrated low-dropout regulators (LDOs) for noise-sensitive supply rails
  • Support for various output formats: LVPECL, LVDS, HCSL, and LVCMOS
  • Programmable start-up modes using Pin-Strap or EEPROM
  • Power supply range: 3.3 V ± 5%
  • Operating temperature range: -40°C to 85°C

With its exceptional performance and flexibility, the Texas Instruments LMK03318RHSR clock generator is an excellent choice for designers looking to optimize their systems for high-speed digital signal processing while maintaining signal integrity and reducing system noise.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7981 $63.1924
8+ $12.9626 $103.7008
12+ $12.5575 $150.6900
17+ $12.1524 $206.5908
22+ $11.7473 $258.4406
29+ $10.5321 $305.4309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess