EN
  • EN
  • DE

LMH2832IRHAR

Part No LMH2832IRHAR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC RF AMP 1.1GHZ 40VQFN / RF Amplifier IC 1.1GHz 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Frequency 1.1GHz
P1dB 16.5dBm
Gain 30dB
Noise Figure 6.5dB
Voltage - Supply 5V
Current - Supply 108mA
Test Frequency 1.1GHz
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number LMH2832
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 923359-LMH2832IRHAR
Ultra Librarian 3D Model Ultra Librarian LMH2832IRHAR CAD Model

Description

Product Overview: Texas Instruments LMH2832IRHAR

The LMH2832IRHAR from Texas Instruments is a high-performance, digitally controlled variable gain amplifier (DVGA) designed to cater to a wide range of applications including wireless infrastructure, test and measurement equipment, and military systems. This advanced component is part of Texas Instruments' commitment to providing innovative solutions for signal processing challenges.

Key Features

  • Wide Frequency Range: The LMH2832IRHAR operates over a broad frequency spectrum, making it suitable for various RF and IF signal chain applications.
  • High Linearity: It delivers exceptional linearity, which is crucial for maintaining signal fidelity in communication systems and reducing distortion.
  • Digital Gain Control: With its digital gain control feature, users can precisely adjust the gain in 0.5 dB steps up to 26 dB, allowing for fine-tuning to meet specific system requirements.
  • Integrated Noise Filter: The device includes an integrated noise filter to minimize the introduction of unwanted signals and noise, ensuring cleaner output.
  • Power Efficiency: The LMH2832IRHAR is designed for power-sensitive applications, providing high performance while maintaining efficient power consumption.

Technical Specifications

  • Supply Voltage Range: 4.5V to 5.5V, accommodating various power supply levels.
  • Output IP3: +43 dBm, indicative of high third-order intercept performance for better signal clarity.
  • Noise Figure: 10.5 dB at maximum gain, ensuring low noise contribution to the signal path.
  • Package: The device comes in a 40-pin QFN package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the LMH2832IRHAR makes it an ideal choice for various applications that require precise gain control and high linearity. It is particularly well-suited for:

  • Wireless infrastructure such as cellular base stations and repeaters
  • Test and measurement instrumentation
  • Software-defined radios
  • Military communication systems

With its robust feature set, the LMH2832IRHAR from Texas Instruments stands out as a reliable and efficient solution for advanced signal amplification needs. Its integration capabilities and performance specifications make it a valuable component in the design of high-fidelity signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0872 $68.1744
4+ $27.9690 $111.8760
6+ $27.0949 $162.5694
8+ $26.2209 $209.7672
10+ $25.3469 $253.4690
14+ $22.7248 $318.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess