The is a high-quality microprocessor supervisory circuit from Texas Instruments. This product is designed to monitor power supplies in microprocessor and digital systems, providing a precise output voltage and a reset signal when the supply voltage falls below a preset threshold.
- Supply Voltage Range: 1.6V to 5.0V.
- Manual Reset Input: Allows users to manually reset the system.
- Debounced Input: For manual assertion of the reset output.
- Reset Output Configurations: Available in active high, active low, and open drain configurations.
- Supply Current: 15μA, highly energy-efficient.
- Package: Compact SOT-23, RoHS compliant and lead-free.
- Immunity to Supply Transients: Ensures robust protection against power supply issues.
- Threshold Voltage: 2.93V, ensuring accurate monitoring.
- Operating Temperature Range: -40°C to 85°C.
The is a versatile and reliable microprocessor supervisory circuit suitable for various applications.