EN
  • EN
  • DE

LM3530UMX-40B/NOPB

Part No LM3530UMX-40B/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High-Efficiency White-LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 40V
Output Current per Channel 30mA
Frequency 500kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-XFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 1198986-LM3530UMX-40B/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM3530
Introduction Date June 12, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3530UMX-40B/NOPB CAD Model

Description

The LM3530UMX-40B/NOPB is a high-performance, adjustable output current LED driver from Texas Instruments. This highly integrated device is designed to deliver constant current to an LED backlighting system in portable electronics, such as smartphones, tablets, and notebooks. It is a part of the LM3530 series, renowned for its efficiency and reliability in LED driving applications.

Key Features

  • Adjustable Output Current: The device allows for precise control over the LED current, ensuring consistent brightness and improving the overall user experience.
  • Wide Input Voltage Range: Operating from a 2.7V to 5.5V input voltage range, the LM3530UMX-40B/NOPB is versatile and can be used in a variety of applications with different power requirements.
  • High Efficiency: With an integrated boost converter, the driver maintains high efficiency across a range of input voltages and output currents, thereby extending battery life in portable devices.
  • Dynamic Backlight Control: The device supports dynamic control of the backlight brightness through an ambient light sensor input, which adjusts the LED current according to the surrounding light conditions.
  • I²C-Compatible Interface: It features an I²C-compatible interface that allows for easy programming and control of the backlight settings.
  • Thermal Protection: The built-in over-temperature protection ensures the device operates within safe temperature limits, preventing damage to the LEDs and associated circuitry.

Applications

The LM3530UMX-40B/NOPB is ideal for a variety of LED backlighting applications, including:

  • Smartphones
  • Tablets
  • Notebooks
  • Portable media players
  • Navigation systems

Package and Quality

This device is offered in a micro SMD package, which is not only space-saving but also allows for efficient thermal management. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

The LM3530UMX-40B/NOPB by Texas Instruments represents a blend of performance, efficiency, and reliability, providing designers with a flexible solution for their LED backlighting needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1887 $53.4915
105+ $0.9754 $102.4170
160+ $0.9449 $151.1840
220+ $0.9144 $201.1680
285+ $0.8840 $251.9400
380+ $0.7925 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,034 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess