The Texas Instruments JM38510/05754BEA is a high-quality integrated circuit that belongs to the family of precision operational amplifiers. Designed and manufactured by Texas Instruments, a leader in the semiconductor industry, this product is known for its reliability and performance in a wide range of electronic applications.
Key Features:
- High Precision: The JM38510/05754BEA offers excellent accuracy and stability, which is critical for applications requiring precise signal amplification.
- Wide Operating Range: This operational amplifier can function across a broad range of voltages, making it versatile for various electrical environments and applications.
- Low Offset Voltage: It features a low input offset voltage, reducing error and enhancing the overall performance of the electronic system.
- Durable: Manufactured with Texas Instruments' high standards, the JM38510/05754BEA is built to last and withstand challenging conditions.
Applications:
This operational amplifier is suitable for use in a variety of applications, including but not limited to:
- Data acquisition systems
- Instrumentation
- Analog processing
- Control systems
- Professional audio equipment
Technical Specifications:
Parameter
Value
Package Type
Ceramic DIP
Number of Channels
1
Supply Voltage (min)
±4.5V
Supply Voltage (max)
±18V
Operating Temperature Range
-55°C to +125°C
The JM38510/05754BEA is a testament to Texas Instruments' commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. With its precision, versatility, and durability, it stands as an excellent choice for professionals looking for a reliable operational amplifier.