EN
  • EN
  • DE

DRV8714SQRHARQ1

Part No DRV8714SQRHARQ1
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 62MA 40VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 40-VQFN (6x6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Analog, Logic, PWM, SPI
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 4mOhm
Current - Output / Channel 62mA
Current - Peak Output 62mA
Voltage - Supply 4.9V ~ 37V
Voltage - Load 4.9V ~ 37V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump
Fault Protection Current Limiting, Short Circuit, Shoot-Through
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number DRV8714
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352471-DRV8714SQRHARQ1
Ultra Librarian 3D Model Ultra Librarian DRV8714SQRHARQ1 CAD Model

Description

Introducing the DRV8714SQRHARQ1 from Texas Instruments

The DRV8714SQRHARQ1 is a state-of-the-art motor driver IC designed and manufactured by Texas Instruments, specifically tailored for the automotive industry. This advanced piece of technology is ideal for controlling stepper motors and DC motors, offering precision, efficiency, and reliability for a wide range of automotive applications.

Robust Performance and Versatility

At the heart of the DRV8714SQRHARQ1 lies its robust performance capabilities. It supports a wide range of motor types, making it a versatile solution for various automotive systems. Whether it's for power steering, engine management, or even advanced driver-assistance systems (ADAS), this motor driver is built to deliver optimal performance under the demanding conditions of the automotive environment.

Advanced Features

The DRV8714SQRHARQ1 is packed with advanced features that set it apart from conventional motor drivers:

  • Integrated Protection: The device includes various protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and safety of the motor and the system it powers.
  • High Voltage Capability: With an operating voltage range that accommodates up to 45V, this driver can handle the high-power requirements of automotive motors with ease.
  • Current Regulation: Precise current regulation enables more efficient motor control, leading to better performance and reduced energy consumption.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of system performance, aiding in fault detection and system maintenance.

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the DRV8714SQRHARQ1's design. It is AEC-Q100 qualified, which means it has passed stringent automotive industry standards for performance and reliability. Additionally, the device is provided in a compact 36-pin VQFN (RHA) package, which is ideal for space-constrained applications.

Conclusion

The DRV8714SQRHARQ1 from Texas Instruments represents a leap forward in automotive motor driver technology. With its combination of high-voltage operation, extensive protection features, and advanced diagnostics, this driver IC is an excellent choice for automotive engineers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3472 $50.2080
37+ $2.7465 $101.6205
57+ $2.6606 $151.6542
78+ $2.5748 $200.8344
101+ $2.4890 $251.3890
135+ $2.2315 $301.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess