EN
  • EN
  • DE

DAC80004IDMDR

Part No DAC80004IDMDR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 14VSON / 16 Bit Digital to Analog Converter 4 14-VSON (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 4
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-VFDFN Exposed Pad
Supplier Device Package 14-VSON (4x3)
Mounting SMD (SMT)
Base Product Number DAC80004
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1003841-DAC80004IDMDR
Ultra Librarian 3D Model Ultra Librarian DAC80004IDMDR CAD Model

Description

The DAC80004IDMDR is a high-performance, quad-channel digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision voltage outputs for a wide array of industrial and communication applications. This device is part of TI's extensive range of data converters that are engineered to meet the rigorous demands of advanced electronic systems.

Key Features

  • Resolution: The DAC80004IDMDR boasts a 16-bit resolution, offering fine granularity and high precision in the analog outputs it generates.
  • Channels: With four independent DAC channels, it can simultaneously output multiple voltage levels, making it highly suitable for complex systems that require multiple reference voltages.
  • Output Range: This DAC features a flexible output range that can be configured to two different spans: a bipolar ±10V and a unipolar range up to 20V, accommodating a variety of use cases.
  • Interface: The device includes a versatile SPI serial interface, ensuring easy integration with microcontrollers and digital systems.
  • Accuracy: High accuracy and low drift are hallmarks of the DAC80004IDMDR, ensuring stable performance over temperature and time.
  • Settling Time: It offers a fast settling time, which is crucial for applications that require quick response times and high-speed operations.
  • Package: The DAC comes in a compact VSSOP (Very Small Shrink Outline Package), which is ideal for space-constrained applications.

Applications

The DAC80004IDMDR is suitable for use in a diverse set of applications, including:

  • Automated test equipment (ATE)
  • Data acquisition systems (DAQ)
  • Telecommunications equipment
  • Process control and automation
  • Programmable logic controllers (PLCs)

Conclusion

In summary, the DAC80004IDMDR from Texas Instruments is a versatile and precision DAC that offers engineers the performance and flexibility needed for demanding applications. With its high resolution, multiple output ranges, and compact packaging, it stands out as a reliable choice for system designers aiming to achieve precise analog control in their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0970 $72.2910
6+ $19.7719 $118.6314
8+ $19.1541 $153.2328
11+ $18.5362 $203.8982
14+ $17.9183 $250.8562
19+ $16.0647 $305.2293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,838 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess