EN
  • EN
  • DE

DAC43401DSGR

Part No DAC43401DSGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SINGLE CHANNEL DAC - COMMERCIAL / 8 Bit Digital to Analog Converter 1 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 8
Number of D/A Converters 1
Settling Time 12µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Voltage - Supply, Analog 1.8V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Mounting SMD (SMT)
Base Product Number DAC43401
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC43401DSGRTR,296-DAC43401DSGRDKR,296-DAC43401DSGRCT
Standard Package 3,000
Win Source Part Number 1171513-DAC43401DSGR
Ultra Librarian 3D Model Ultra Librarian DAC43401DSGR CAD Model

Description

The DAC43401DSGR from Texas Instruments is a highly precise digital-to-analog converter (DAC) that offers exceptional performance and flexibility for a wide range of applications. This 16-bit DAC is part of TI's extensive portfolio of data converters designed to meet the needs of demanding audio, industrial, and communication systems.

Key Features

  • Resolution: The DAC43401DSGR boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Interface: It supports a versatile I2C interface, allowing for easy integration with a variety of microcontrollers and processors.
  • Supply Voltage: Operating with a wide supply voltage range, this DAC ensures compatibility with various system designs and power requirements.
  • Output: The device features a rail-to-rail output, which maximizes dynamic range and enhances performance in both high and low voltage applications.
  • Package: Housed in a compact, surface-mount package, the DAC43401DSGR is designed for space-constrained applications without compromising on functionality.
  • Temperature Range: It operates over an extended industrial temperature range, making it suitable for use in harsh environments.

Applications

The DAC43401DSGR is ideal for a variety of applications, including:

  • Professional audio equipment
  • Automated test equipment
  • Industrial process control
  • Data acquisition systems
  • Portable instrumentation

Performance and Quality

With its high resolution and precision, the DAC43401DSGR ensures accurate and stable analog output signals. This performance is underpinned by Texas Instruments' commitment to quality and reliability, making the DAC43401DSGR a trusted choice for engineers and designers looking to enhance their systems with superior data conversion capabilities.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0424 $52.1200
120+ $0.8553 $102.6360
185+ $0.8286 $153.2910
250+ $0.8019 $200.4750
325+ $0.7752 $251.9400
435+ $0.6950 $302.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,639 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess