EN
  • EN
  • DE

CL245A

Part No CL245A
Manufacturer Texas Instruments
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP-20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 730339-CL245A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL245A CAD Model

Description

The Texas Instruments CL245A represents a pinnacle of innovation in the realm of digital logic circuits. This robust component is part of the industry-leading portfolio of integrated circuits designed for high-performance data transmission and signal processing applications.

Key Features

  • Logic Type: The CL245A is an octal bus transceiver featuring non-inverting 3-state outputs. This logic type is essential for bidirectional parallel data transfer, which is common in microprocessor or microcontroller-based systems.
  • Operation Modes: It operates in two modes - transmit and receive - allowing for versatile data handling and providing flexibility in various application designs.
  • Advanced Design: The device is designed with the latest technology to ensure minimal power consumption while maintaining high-speed operation, making it suitable for power-sensitive applications.

Technical Specifications

  • Voltage Range: The CL245A operates within a wide voltage range, accommodating various levels of power supplies and ensuring compatibility with other components in a system.
  • Speed: High-speed data transfer is one of the hallmarks of the CL245A, ensuring efficient communication between devices.
  • Package: The product is available in a variety of packages, including the space-saving SOP (Small Outline Package), which is ideal for compact PCB layouts.

Applications

The versatility of the Texas Instruments CL245A allows it to be employed in a wide array of applications. It is commonly used in:

  • Data communication systems
  • Signal bridging between different voltage domains
  • Microprocessor or microcontroller-based systems
  • Memory buffering and data storage solutions

Conclusion

The Texas Instruments CL245A is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its ability to handle high-speed data, versatility in applications, and efficient power consumption make it an excellent choice for designers looking to enhance their digital systems. With Texas Instruments' reputation for excellence, the CL245A is set to be a staple in digital circuit design for years to come.

You May Also Be Interested in

Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042
Dialight
LED PRISM 2MM RT ANG YELLOW SMT
Need more? Email Us
Dialight
LED CBI 3MM BI-LVL RED/RED
Lowest to $1.7033
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL HER
Lowest to $0.5317
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL GRN
Lowest to $4.9850
Dialight
LED PRISM 3MM RA HIEFF RED SMT
Need more? Email Us
Dialight
LED PRISM 3MM RND RD,GN,BLU SMD
Lowest to $37.8390
Dialight
LED PRISM 2MM RA ALGAAS RED SMT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,538 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess