EN
  • EN
  • DE

CDCE6214TWRGETQ1

Part No CDCE6214TWRGETQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description CDCE6214 AUTOMOTIVE GRADE2 / Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Clock Generator
PLL Yes
Input Differential or Single-Ended
Output HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 350MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number CDCE6214
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-CDCE6214TWRGETQ1CT,296-CDCE6214TWRGETQ1TR,296-CDCE6214TWRGETQ1DKR
Standard Package 250
Win Source Part Number 1031542-CDCE6214TWRGETQ1
Ultra Librarian 3D Model Ultra Librarian CDCE6214TWRGETQ1 CAD Model

Description

CDCE6214TWRGETQ1 Automotive Clock Generator by Texas Instruments

The CDCE6214TWRGETQ1 is a state-of-the-art automotive clock generator developed by Texas Instruments, designed to meet the stringent requirements of the automotive industry. This highly versatile device is part of TI's clock generation and distribution portfolio, tailored for automotive applications that demand high reliability and performance under extreme conditions.

At the core of the CDCE6214TWRGETQ1 is its ability to generate multiple clocks within a system, thereby reducing the need for multiple oscillators and helping to simplify the design and reduce system cost. The device is capable of producing four low-jitter clock outputs from a single input, which can be sourced from an external crystal or a clock signal.

The clock generator features programmable PLLs (Phase-Locked Loops) that allow for fine-tuning of output frequencies, ensuring precise clock generation for various subsystems within the automotive environment. The device supports a wide range of output frequencies, making it suitable for applications such as infotainment systems, ADAS (Advanced Driver Assistance Systems), and other in-vehicle networks that require synchronized clock signals.

Key features of the CDCE6214TWRGETQ1 include:

  • Wide operating temperature range suitable for automotive applications (-40°C to +105°C).
  • Low jitter and phase noise for high-performance applications.
  • Four configurable outputs that can be programmed independently.
  • Support for various output formats including LVCMOS, LVDS, and LVPECL.
  • EEPROM memory for storing user configurations.
  • Compliance with AEC-Q100 standards for automotive quality.

Moreover, the CDCE6214TWRGETQ1 is housed in a compact, 24-pin WQFN package, making it ideal for space-constrained automotive applications. Texas Instruments provides extensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the integration of this clock generator into a variety of automotive systems.

With its combination of flexibility, performance, and automotive-grade reliability, the CDCE6214TWRGETQ1 from Texas Instruments is an excellent choice for designers looking to optimize their automotive systems with a high-quality, integrated clock generation solution.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1573 $50.1011
18+ $5.8727 $105.7086
27+ $5.6892 $153.6084
37+ $5.5057 $203.7109
47+ $5.3221 $250.1387
63+ $4.7716 $300.6108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 966 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess