EN
  • EN
  • DE

CDC2509CPW

Part No CDC2509CPW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CDC2509
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577858-CDC2509CPW
Ultra Librarian 3D Model Ultra Librarian CDC2509CPW CAD Model

Description

Product Overview: CDC2509CPW from Texas Instruments

The CDC2509CPW is a high-performance, precision clock buffer from Texas Instruments, specifically designed to deliver reliable and stable clock signals for a wide range of digital applications. This device is part of TI's extensive clock distribution product line, known for their quality and performance in timing solutions.

Key Features

  • Low Skew: The CDC2509CPW offers extremely low output-to-output skew, which is essential for maintaining the integrity of the clock signal in synchronous systems.
  • Multiple Outputs: With nine outputs, this clock buffer can distribute a single clock input to multiple destinations, ensuring synchronized operation across the system.
  • Wide Operating Voltage: It operates over a broad voltage range, making it versatile for various system requirements and ensuring compatibility with both legacy and modern digital circuits.
  • High-Speed Operation: The device supports high-frequency clock signals, suitable for high-speed digital systems that require fast and accurate timing.
  • Temperature Range: The CDC2509CPW is designed to perform reliably over an extended industrial temperature range, ensuring stability in various operating conditions.

Applications

The CDC2509CPW is ideal for use in a multitude of applications where precise clock distribution is critical. These include, but are not limited to:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-performance computing systems
  • Data storage arrays
  • Industrial control systems

Package and Quality

This clock buffer comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology, offering a compact footprint for space-constrained applications. The CDC2509CPW is also RoHS compliant, adhering to environmental standards regarding hazardous substances. Additionally, Texas Instruments' commitment to quality ensures that this component meets rigorous industry standards for performance and reliability.

With its combination of performance, versatility, and reliability, the CDC2509CPW from Texas Instruments stands out as an excellent choice for designers looking to enhance the timing precision of their digital systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2061 $57.4427
15+ $6.7333 $100.9995
23+ $6.5228 $150.0244
32+ $6.3124 $201.9968
41+ $6.1020 $250.1820
55+ $5.4708 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess