Product Overview: CD74HCT4067QM96Q1 from Texas Instruments
The CD74HCT4067QM96Q1 is a high-performance, CMOS digital integrated circuit from Texas Instruments, designed to provide efficient solutions for analog and digital multiplexing and demultiplexing needs. This versatile component is particularly suited for automotive and industrial applications where reliability and precision are paramount.
Key Features
- High-Quality Multiplexing: With 16-channel analog multiplexing capabilities, this device allows for the precise selection and routing of analog signals to a single output, streamlining circuit complexity and saving on board space.
- Wide Operating Voltage Range: The CD74HCT4067QM96Q1 operates at a broad range of voltages, from 2V to 6V, providing flexibility for use in various system voltage levels.
- Low Power Consumption: It is designed with low power consumption in mind, making it ideal for power-sensitive applications.
- Robust Temperature Range: The device can operate over an extended temperature range from -55°C to 125°C, ensuring reliable performance under extreme conditions.
- Automotive Qualified: This product is qualified for automotive applications, meeting the stringent requirements for reliability and performance in the automotive industry.
Applications
The CD74HCT4067QM96Q1 is well-suited for a variety of applications, including:
- Signal routing in automotive infotainment systems
- Data acquisition systems in industrial automation
- Analog input multiplexing for microcontrollers
- Channel selection in communication systems
Technical Specifications
Some of the technical specifications of the CD74HCT4067QM96Q1 include:
- 16-channel analog multiplexer/demultiplexer
- Binary address decoding
- Low ON resistance: 70 Ω (typical) at Vcc = 4.5V
- Low crosstalk between switches
- High-speed data flow system
- Latch-up performance exceeds 100mA per JESD 78, Class II
Quality and Support
Texas Instruments provides comprehensive technical support and a wealth of design resources to assist with the integration of the CD74HCT4067QM96Q1 into your projects. Additionally, the product is backed by TI's commitment to quality, ensuring that you receive a reliable, high-performance component for your application needs.