EN
  • EN
  • DE

CD74HC4067M

Part No CD74HC4067M
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Speed CMOS Logic 16-Channel Analog Multiplexer/Demultiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 8.5 Ohm
Operating Supply Voltage 2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 51ns, 49ns
-3db Bandwidth 89MHz
Channel Capacitance (CS(off), CD(off)) 5pF, 50pF
Current - Leakage (IS(off)) (Maximum) 800nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1160287-CD74HC4067M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC4067
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC4067M CAD Model

Description

Product Overview: CD74HC4067M High-Speed CMOS Logic 16-Channel Analog Multiplexer/Demultiplexer

The CD74HC4067M is a high-performance, silicon-gate CMOS device from Texas Instruments that serves as a 16-channel analog multiplexer/demultiplexer. This versatile integrated circuit (IC) is designed to handle both digital and analog signals, making it an ideal choice for a wide range of applications in the telecommunications, data acquisition, and system control fields.

Key Features

  • High-Speed CMOS Technology: The CD74HC4067M operates at a fast pace, thanks to its high-speed CMOS technology, ensuring quick response times and efficient performance.
  • 16-Channel Multiplexing Capability: With 16 channels, this device can handle multiple signal inputs, which can be selected and routed to a single output, simplifying circuit design and reducing component count.
  • Bidirectional Operation: This IC can function as either a multiplexer or a demultiplexer, providing flexibility in signal routing for both input and output configurations.
  • Wide Operating Voltage Range: The CD74HC4067M is compatible with a broad range of operating voltages, from 2V to 6V, accommodating various logic levels and power supplies.
  • Low ON Resistance: The device exhibits low ON resistance between the switch and the Y output, which minimizes signal attenuation and maintains signal integrity.
  • Break-Before-Make Switching: This feature ensures that one channel is disconnected before another is connected, preventing signal overlap and ensuring clean switching.

Applications

The CD74HC4067M is suitable for a multitude of applications, including:

  • Data acquisition systems
  • Analog signal routing
  • Communication systems
  • Audio/Video switching
  • Instrumentation
  • Channel selection in multi-channel analog-to-digital converters

With its robust design and flexibility, the CD74HC4067M from Texas Instruments is a reliable solution for designers looking to manage multiple signal paths efficiently in their electronic projects. Its ease of integration and compatibility with various logic families make it a go-to multiplexer/demultiplexer for both prototyping and mass production.

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6459 $50.2721
47+ $2.1710 $102.0370
72+ $2.1032 $151.4304
99+ $2.0353 $201.4947
128+ $1.9675 $251.8400
171+ $1.7640 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess