EN
  • EN
  • DE

CD54HC165F3A

Part No CD54HC165F3A
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CD54HC165 HIGH SPEED CMOS LOGIC / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC165
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577246-CD54HC165F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC165F3A CAD Model

Description

Product Overview: CD54HC165F3A

The CD54HC165F3A is a high-speed silicon-gate CMOS 8-bit parallel-load shift register designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is tailored for high-performance, digital systems where rapid and reliable data acquisition is crucial. It is part of the 54HC series, which is recognized for its robustness and compatibility with TTL (Transistor-Transistor Logic) counterparts.

The device features an 8-bit serial shift register with direct clear and a parallel-to-serial data conversion capability. It is capable of working with a wide operating voltage range from 2V to 6V, making it versatile for various digital logic applications. The low power consumption of the CD54HC165F3A is a significant advantage, as it is designed to minimize power draw without sacrificing performance.

Key Features

  • Parallel-Load Capability: The CD54HC165F3A allows for the parallel loading of data, which can then be shifted out serially. This feature facilitates the conversion of data from parallel to serial format, enabling efficient data processing and communication.
  • Wide Operating Voltage: With an operating voltage range of 2V to 6V, this device can be integrated into a broad spectrum of digital systems, ensuring compatibility and flexibility in design.
  • Low Power Consumption: As part of the CMOS family, this shift register is designed for low power consumption, which is crucial for battery-operated and energy-sensitive applications.
  • High-Speed Operation: The CD54HC165F3A boasts high-speed operation, which is essential for systems requiring quick data acquisition and processing.
  • Direct Clear Function: The inclusion of a direct clear function allows for the immediate resetting of the shift register, ensuring that the system can quickly return to a known state if necessary.

Applications

The CD54HC165F3A is suited for a wide range of applications in the electronics industry. Its use cases include, but are not limited to, data acquisition systems, digital signal processing, computer peripherals, and instrumentation. The device's ability to quickly gather and convert data makes it an ideal choice for applications requiring reliable and efficient data handling.

With Texas Instruments' commitment to quality and performance, the CD54HC165F3A is a reliable component for designers looking to enhance the data processing capabilities of their digital systems.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2917 $58.0419
15+ $6.8035 $102.0525
23+ $6.5909 $151.5907
32+ $6.3783 $204.1056
41+ $6.1657 $252.7937
55+ $5.5279 $304.0345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess